location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 292LCI PMCNT-1.5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3506.250
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - 5.5 h
Long product name Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB :
The short editorial description of Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB

TRAVELMATE 292LCI PMCNT-1.5 40GB 2X256MB 15IN DVD CDRW WXPP IN (CENTRI)
More>>>
Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB:
The official marketing text of Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB as supplied by the manufacturer

The TravelMate 290 series is designed to mobilize budget-conscious outbound professional users, whether self employed or from small, medium and large corporations with a slim, light and modular Centrino™ powered work tool that features exceptional, energy-efficient independence and opens the door to ample mobile performance combined with flexible and complete communication facilities.

Short summary description Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB:
This short summary of the Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMATE 292LCI PMCNT-1.5, 1.5 GHz, 15", 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB:
This is an auto-generated long summary of Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB based on the first three specs of the first five spec groups.

Acer TRAVELMATE 292LCI PMCNT-1.5. Processor frequency: 1.5 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
MS Sound compatible
Number of built-in speakers
2
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11g
Ports & interfaces
I/O ports
1x Parallel 3x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMIA CardBus slot 1x S-video out (NTSC/PAL) 1x IEEE 1394 port 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter, USB, parallel, RJ-11, RJ-45, IrDA, IEEE 1394
Software
Bundled software
•Norton AntiVirus •Adobe Acrobat Reader •Cyberlink PowerDVD •NTI CD Maker
Battery
Battery life (max)
5.5 h
Weight & dimensions
Width
13.1" (333 mm)
Depth
10.9" (276 mm)
Weight *
6.17 lbs (2.8 kg)
Hard drive
Storage drive type
ATA-100
Other features
Dimensions (WxDxH)
13.1 x 10.9 x 1.26" (333 x 276 x 32 mm)
Battery type
63Wh Lithium-Ion battery pack
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB
(show image)
LX.T4005.080 TRAVELMATE 292ELC CELM-1.3 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LCI PMCNT-1.4 15" 0.5 GB 40 GB Acer TRAVELMATE 292LCI PMCNT-1.4 15" 0.5 GB 40 GB
(show image)
LX.T3506.354 TRAVELMATE 292LCI PMCNT-1.4 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 15" 0.5 GB 40 GB Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 15" 0.5 GB 40 GB
(show image)
LX.T5405.024 TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40G 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LCI P4M-1.5G 15" 0.5 GB 40 GB Acer TRAVELMATE 292LCI P4M-1.5G 15" 0.5 GB 40 GB
(show image)
LX.T3506.249 TRAVELMATE 292LCI P4M-1.5G 0.00
(excl. VAT)
0 (incl. VAT)