location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 292ELC CELM-1.3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4005.080
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.3 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 40 GB
  • - 2 h
Guarantee: 1 year send-in with International Travellers Warranty
Long product name Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB :
The short editorial description of Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB

TM 292ELC, Intel® Mobile Celeron® processor 1.3GHz, Microsoft® Windows® XP Home Edition, 15TFT, 256MB DDR RAM, 40GB HDD, DVD&CDRW, LiIon, 56K modem, Wired LAN, 64MB shared, no IEEE1394/no S-video, 4 cell battery
More>>>
Short summary description Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB:
This short summary of the Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMATE 292ELC CELM-1.3, Intel® Celeron® M, 1.3 GHz, 15", 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB:
This is an auto-generated long summary of Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB based on the first three specs of the first five spec groups.

Acer TRAVELMATE 292ELC CELM-1.3. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 6.24 lbs (2.83 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.3 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers., Audio system with two speakers /MS-Sound compatible
Optical drive
DVD read speed
8x
CD read speed
24x
CD rewrite speed
10x
Network
Networking features
Wake-on-Ring ready. Ethernet 10/100 LAN, Wake-on-LAN ready
Ports & interfaces
I/O ports
1x Parallel 3x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMIA CardBus slot 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter, PC Card slot (1x type II), 3x USB 2.0, 1x FIR, 1x RJ-45, 1x RJ-11, External display (VGA) port, parallel port
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
85/86-key, inverted "T" cursor layout, 2.5mm (min.) key travel, 19mm spacing /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key; 12 function keys; 4 cursor keys; two Windows keys /4 launch keys, including Internet, email and 2 user-programmable keys /Embedded numeric keypad /International language support .
Software
Bundled software
Norton AntiVirus Adobe Acrobat Reader Cyberlink PowerDVD NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)
Battery
Battery life (max)
2 h
Weight & dimensions
Weight *
6.24 lbs (2.83 kg)
Other features
Manageability features
ACPI 1.0b power management standard: supports standby and hibernation power-saving modes
Security features
Slot for Kensington lock BIOS user and supervisor passwords
Dimensions (WxDxH)
13.1 x 10.9 x 1.26" (333 x 276 x 32 mm)
Display
LCD
Battery type
4-cell Li-Ion battery pack, 2-hour battery life, 2-hour quick charge, 3,5 hours charge-in-use
Compatible operating systems
Microsoft Windows XP HOME Multilangual (NL/FR/UK) version & Multilangual recovery set
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TravelMate 292ELC Cel1300 256MB 40GBWXP Intel® Celeron® M 0.25 GB 40 GB Acer TravelMate 292ELC Cel1300 256MB 40GBWXP Intel® Celeron® M 0.25 GB 40 GB
(show image)
LX.T3505.434 TravelMate 292ELC Cel1300 256MB 40GBWXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 292ELC CEL 1.3 40GB 256MB 15 64MB DUAL DVD/CDRW XPH Intel® Celeron® 15" Acer TM 292ELC CEL 1.3 40GB 256MB 15 64MB DUAL DVD/CDRW XPH Intel® Celeron® 15"
(show image)
LX.T3505.433 TM 292ELC CEL 1.3 40GB 256MB 15 64MB DUAL DVD/CDRW XPH 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 15" 0.25 GB 40 GB
(show image)
LX.T4005.081 TRAVELMATE 292ELC CELM-1.3 0.00
(excl. VAT)
0 (incl. VAT)
Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40GB 15" 0.5 GB Acer TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40GB 15" 0.5 GB
(show image)
LX.T5405.063 TM 292LMi_512 Centrino 1.5GHz WXPH 15TFT 512MB DDR RAM (2x 256MB) 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LMI_5 P4-1.5 15" 0.5 GB 40 GB Acer TRAVELMATE 292LMI_5 P4-1.5 15" 0.5 GB 40 GB
(show image)
LX.T5405.064 TRAVELMATE 292LMI_5 P4-1.5 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB Acer TRAVELMATE 292LCI PMCNT-1.5 15" 0.5 GB 40 GB
(show image)
LX.T3506.353 TRAVELMATE 292LCI PMCNT-1.5 0.00
(excl. VAT)
0 (incl. VAT)
Acer TravelMate 292ALCi Cent 1500 256MB 30GB 15" 0.25 GB Acer TravelMate 292ALCi Cent 1500 256MB 30GB 15" 0.25 GB
(show image)
LX.T3506.389 TravelMate 292ALCi Cent 1500 256MB 30GB 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LCI PMCNT-1.4 15" 0.5 GB 40 GB Acer TRAVELMATE 292LCI PMCNT-1.4 15" 0.5 GB 40 GB
(show image)
LX.T3506.354 TRAVELMATE 292LCI PMCNT-1.4 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292ALCI PMCNT1.5 15" 0.25 GB 30 GB Acer TRAVELMATE 292ALCI PMCNT1.5 15" 0.25 GB 30 GB
(show image)
LX.T3506.323 TRAVELMATE 292ALCI PMCNT1.5 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 292LMI_5 P4-1.5 15" 0.5 GB 40 GB AMD Mobility Radeon 9200 Acer TRAVELMATE 292LMI_5 P4-1.5 15" 0.5 GB 40 GB AMD Mobility Radeon 9200
(show image)
LX.T5405.025 TRAVELMATE 292LMI_5 P4-1.5 0.00
(excl. VAT)
0 (incl. VAT)