location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S-Series S4148F-ON Managed L2/L3 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4148F-ON
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ALSJ-6XY6
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 21:20:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL S-Series S4148F-ON Managed L2/L3 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2/L3 CLI, SNMP, REST, API’s
  • - Quality of Service (QoS) support Configuring Location Settings (CLI)
  • - Console port: RJ-45/Micro-USB
  • - 10G support
  • - MAC address table: 272000 entries Switching capacity: 1760 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
  • - Power supply included
More>>>
Short summary description DELL S-Series S4148F-ON Managed L2/L3 1U Black:
This short summary of the DELL S-Series S4148F-ON Managed L2/L3 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S-Series S4148F-ON, Managed, L2/L3, Full duplex, Rack mounting, 1U

Long summary description DELL S-Series S4148F-ON Managed L2/L3 1U Black:
This is an auto-generated long summary of DELL S-Series S4148F-ON Managed L2/L3 1U Black based on the first three specs of the first five spec groups.

DELL S-Series S4148F-ON. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. Full duplex. MAC address table: 272000 entries, Switching capacity: 1760 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w,.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
Configuring Location Settings (CLI)
Yes
System event log
Yes
MIB support
IP MIB, IP Forward MIB, Host Resources MIB, IF MIB, LLDP MIB, Entity MIB, LAG MIB, Dell-Vendor MIB, TCP MIB, UDP MIB, SNMPv2 MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports type *
No
Gigabit Ethernet (copper) ports quantity
1
SFP+ module slots quantity
48
QSFP+ module slots quantity
2
Console port
RJ-45/Micro-USB
QSFP28 ports quantity
4
USB 2.0 ports quantity
1
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ba, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Address Resolution Protocol (ARP) entries (max)
200000
IPv4 routes
200
IPv6 routes
130
VLAN support
Yes
Virtual LAN features
Tagged VLAN
Data transmission
Switching capacity *
1760 Gbit/s
Throughput
1320 Mpps
MAC address table *
272000 entries
Jumbo frames support
Yes
Jumbo frames
9416
Packet buffer memory
12 MB
Security
DHCP features
DHCP Option 82
Access Control List (ACL)
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Multicast MAC address table
8000 entries
Protocols
Management protocols
CLI, SNMP, REST, API’s
Supported network protocols
IPv4 e IPv6 Roteamente Estático, RIP, OSPFv2 ,OSPFv3, BGP e IS-IS
Design
Rack mounting *
Yes
Form factor
1U
Product color
Black
LED indicators
Yes
Ventilation system
Back-to-front airflow
Performance
Built-in processor
Yes
Internal memory
4000 MB
Compatible operating systems
OS 10
sFlow
Yes
Technical details
Compliance certificates
RoHS
Power
Power supply included *
Yes
Redundant power supply (RPS) support
Yes
Number of power supply units
2
AC input voltage
100 - 250 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
200 W
Power consumption (max)
440 W
Power cable length
78.7" (2 m)
Power cable connector 1
NBR14136
Power cable connector 2
C13 coupler
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
1364 BTU/h
Weight & dimensions
Width
17" (431 mm)
Depth
18" (457 mm)
Height
1.73" (44 mm)
Weight
20.9 lbs (9.46 kg)
Packaging data
Rack mount kit
Yes
Sustainability
Sustainability certificates
RoHS
Other features
Latency
800