location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-ACEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-ACEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184330708 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 18:52:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - SFP28 Male
  • - SFP28 Male
  • - Black
Long product name DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black :
The short editorial description of DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black

SFP28 to SFP28 25GbE Passive Copper Twinax Direct Attach Cable, 3 m
More>>>
DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black:
The official marketing text of DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black as supplied by the manufacturer

This Dell™ Networking SFP28 to SFP28 25GbE cable provides connectivity up to 3m. For use in qualified Dell™ platforms.

Short summary description DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black:
This short summary of the DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-ACEU, 118.1" (3 m), SFP28, SFP28

Long summary description DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black:
This is an auto-generated long summary of DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black based on the first three specs of the first five spec groups.

DELL 470-ACEU. Cable length: 118.1" (3 m), Connector 1: SFP28, Connector 2: SFP28

The story is currently unavailable. Please, contact us.
Features
Cable length *
118.1" (3 m)
Connector 1 *
SFP28
Connector 2 *
SFP28
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Ethernet interface type
25 Gigabit Ethernet
Logistics data
Harmonized System (HS) code
84733080
Other features
Compatibility
- PowerEdge M820 - PowerEdge R630 - PowerEdge R730 - PowerEdge R430 - PowerEdge R530 - PowerEdge R640 - PowerEdge R740 - PowerEdge R940 - PowerEdge R740XD - PowerEdge C6420 - PowerEdge R440 - PowerEdge T640 - PowerEdge T440 - PowerEdge FC640 - PowerEdge M640 - PowerEdge M640 VRTX - PowerEdge R540 - PowerEdge C4140 - PowerEdge R6415 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R840 - PowerEdge R940xa - Dell Networking S5232F-ON - PowerEdge R240 - PowerEdge R340 - PowerEdge R740xd2 - PowerEdge T340 - PowerEdge T140 - Dell Networking S5296F-ON - Dell Networking S5248F-ON - Dell Networking S5212F-ON - Dell Networking S5224F-ON - PowerVault NX440 - PowerEdge R6515 - PowerEdge R6525 - PowerEdge R7515 - PowerEdge C6525
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 470-ACEU InfiniBand/fibre optic cable 118.1" (3 m) SFP28 Black:
Disclaimer

Actual configuration might differ from illustration