location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N390-02M-8S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N390-02M-8S-AP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274533 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:00:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Duplex SN connector optimized for the latest 400 Gb OSFP/QSFP-DD transceivers
  • - Space-saving SN plug is 4x smaller than duplex LC for easier cable management
  • - MTP/MPO APC connector minimizes back reflection with low insertion loss
  • - Backward compatible with 40/100 Gb networks to facilitate future-proofing
  • - Yellow LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Guarantee: Lifetime limited
Long product name Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow :
The short editorial description of Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow

40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.)
More>>>
Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow:
The official marketing text of Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow as supplied by the manufacturer

40/100/400 GbE Cable Supports High Bandwidths for High-Density Data Networking
The N390-02M-8S-AP is a premium singlemode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This OS2 breakout cable is an ideal choice for 400 Gb Ethernet applications. It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.

Compact SN Connector Designed for the Latest OSFP/QSFP-DD Transceivers
One cable end features SN connectors, which are four times smaller than a standard duplex LC connector and provide individual and independent duplex fiber breakout at a quad-style OSFP/QSFP-DD transceiver. Its push/pull boot encourages dense vertical stacking within a crowded patch panel or switch and makes the cable easy to install or remove with just one hand. Switchable SN/UPC duplex ends let you make quick polarity changes in the field without tools or the need to re-terminate the connectors.

100% Tested for Low Insertion Loss and Back Reflection
The 16-fiber MTP/MPO APC connector helps minimize back reflection with low insertion loss. The connector’s slim boot is designed for easy cable management.

Yellow-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OS2-rated cable has a yellow jacket to identify it as singlemode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow:
This short summary of the Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N390-02M-8S-AP, 79.1" (2.01 m), OFNR, OS2, 16x MTP/MPO, 8x SN

Long summary description Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow:
This is an auto-generated long summary of Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow based on the first three specs of the first five spec groups.

Tripp Lite N390-02M-8S-AP. Cable length: 79.1" (2.01 m), Cable type: OFNR, Fiber optic type: OS2, Connector 1: 16x MTP/MPO, Connector 2: 8x SN, Core diameter: 9 µm

Features
Cable length *
79.1" (2.01 m)
Fiber optic type
OS2
Connector 1 *
16x MTP/MPO
Connector 2 *
8x SN
Connector 1 gender *
Female
Connector 2 gender *
Male
Connector polish type
APC/UPC
Cable type *
OFNR
Product color *
Black, Blue, Green, White, Yellow
Core diameter
9 µm
Cladding diameter
125 µm
Fiber mode structure
Single-mode
Wavelengths supported
1310,1550 nm
Ethernet interface type
40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Certification
UL 1651
Technical details
Sustainability compliance
Yes
Technical details
Compliance certificates
RoHS, CE, REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Cable diameter
0.118" (3 mm)
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.76 oz (50 g)
Logistics data
Master (outer) case width
7.3" (185.4 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
6.1" (154.9 mm)
Master (outer) case height
5.9" (149.9 mm)
Master (outer) case weight
22.9 oz (650 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable 2401.6" (61 m) MTP OFNP Yellow Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable 2401.6" (61 m) MTP OFNP Yellow
(show image)
N392-61M-3X8-AP N392-61M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable 1771.7" (45 m) MTP OFNP Yellow Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable 1771.7" (45 m) MTP OFNP Yellow
(show image)
N392-45M-3X8-AP N392-45M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 45 m (147 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-38M-3X8-AP InfiniBand/fibre optic cable 1496.1" (38 m) MTP OFNP Yellow Tripp Lite N392-38M-3X8-AP InfiniBand/fibre optic cable 1496.1" (38 m) MTP OFNP Yellow
(show image)
N392-38M-3X8-AP N392-38M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 38 m (124 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-30M-3X8-AP InfiniBand/fibre optic cable 1181.1" (30 m) MTP OFNP Yellow Tripp Lite N392-30M-3X8-AP InfiniBand/fibre optic cable 1181.1" (30 m) MTP OFNP Yellow
(show image)
N392-30M-3X8-AP N392-30M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow
(show image)
N392-23M-3X8-AP N392-23M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 23 m (75 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-15M-3X8-AP InfiniBand/fibre optic cable 590.6" (15 m) MTP OFNP Yellow Tripp Lite N392-15M-3X8-AP InfiniBand/fibre optic cable 590.6" (15 m) MTP OFNP Yellow
(show image)
N392-15M-3X8-AP N392-15M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-11M-3X8-AP InfiniBand/fibre optic cable 433.1" (11 m) MTP OFNP Yellow Tripp Lite N392-11M-3X8-AP InfiniBand/fibre optic cable 433.1" (11 m) MTP OFNP Yellow
(show image)
N392-11M-3X8-AP N392-11M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 11 m (36 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow
(show image)
N390-07M-12-AP N390-07M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 7 m (23 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Yellow Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Yellow
(show image)
N390-05M-12-AP N390-05M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 5 m (16 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow
(show image)
N390-03M-8LC-AP N390-03M-8LC-AP MTP/MPO (APC) to 4xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 3 m (10 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)