location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N392-23M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 23 m (75 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N392-23M-3X8-AP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205469 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Push/pull tab connectors easily install/remove with one hand
  • - Factory-terminated 8-fiber MTP/MPO connectors
  • - Angled APC connectors protect laser against destabilization
  • - 100% tested for low insertion loss and back reflection
  • - Yellow color for easy singlemode identification
Guarantee: Lifetime limited
Long product name Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow :
The short editorial description of Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow

MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 23 m (75 ft.)
More>>>
Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow:
The official marketing text of Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow as supplied by the manufacturer

9/125 Rated Singlemode Cable for 40/100 Gb Ethernet Applications
Designed to extend high-density connections between network equipment in telecom rooms and data centers
Recommended for patching between data center MDFs and IDFs
Optimized for QSFP+ 40GBASE-PLR4 and QSFP28 100GBASE-PSM4 networks
6 mm dual plenum-rated jacket and bend-insensitive fiber perfect for ceilings, walls and ducts
Yellow-colored for identification as a singlemode cable

Factory-Terminated MTP/MPO APC Connectors with Push/Pull Tabs
8-fiber female connectors 12 times denser than SC connectors
Push/pull tab connectors easy to install and remove with one hand
Angled connectors prevent light from reflecting back into laser
100% tested for low insertion loss and back reflection

Short summary description Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow:
This short summary of the Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N392-23M-3X8-AP, 905.5" (23 m), OFNP, MTP, MTP

Long summary description Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow:
This is an auto-generated long summary of Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable 905.5" (23 m) MTP OFNP Yellow based on the first three specs of the first five spec groups.

Tripp Lite N392-23M-3X8-AP. Cable length: 905.5" (23 m), Cable type: OFNP, Connector 1: MTP, Connector 2: MTP, Core diameter: 8.3 µm

Features
Cable length *
905.5" (23 m)
Connector 1 *
MTP
Connector 2 *
MTP
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable type *
OFNP
Product color *
Yellow
Core diameter
8.3 µm
Cladding diameter
125 µm
Fiber mode structure
Single-mode
Data transfer rate
100 Gbit/s
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332205466
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package width
10.2" (260.1 mm)
Package depth
10.2" (260.1 mm)
Package height
4.72" (119.9 mm)
Package weight
2.73 lbs (1.24 kg)
Logistics data
Master (outer) case width
19.7" (500.4 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
15.7" (398.8 mm)
Master (outer) case height
11" (279.4 mm)
Master (outer) case weight
16.3 lbs (7.4 kg)
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N390-03M-8S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-03M-8S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-03M-8S-AP N390-03M-8S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-02M-4S-AP N390-02M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-02M-8S-AP N390-02M-8S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-03M-4S-AP N390-03M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-01M-4S-AP InfiniBand/fibre optic cable 39.8" (1.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-01M-4S-AP InfiniBand/fibre optic cable 39.8" (1.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-01M-4S-AP N390-01M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-30M-3X8AP InfiniBand/fibre optic cable 1181.1" (30 m) 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-30M-3X8AP InfiniBand/fibre optic cable 1181.1" (30 m) 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-30M-3X8AP N392B-30M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-61M-3X8AP InfiniBand/fibre optic cable 2401.6" (61 m) 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-61M-3X8AP InfiniBand/fibre optic cable 2401.6" (61 m) 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-61M-3X8AP N392B-61M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-45M-3X8AP InfiniBand/fibre optic cable 1771.7" (45 m) 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-45M-3X8AP InfiniBand/fibre optic cable 1771.7" (45 m) 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-45M-3X8AP N392B-45M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 45 m (147 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-15M-3X8AP InfiniBand/fibre optic cable 590.6" (15 m) 3x MTP/MPO Green, Black, Yellow Tripp Lite N392B-15M-3X8AP InfiniBand/fibre optic cable 590.6" (15 m) 3x MTP/MPO Green, Black, Yellow
(show image)
N392B-15M-3X8AP N392B-15M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-10M-3X8AP InfiniBand/fibre optic cable 393.7" (10 m) 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-10M-3X8AP InfiniBand/fibre optic cable 393.7" (10 m) 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-10M-3X8AP N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)