location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Privacy Filter for 21.3" Standard Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 21.3" Standard Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100026042 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063065464 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:27:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Privacy Filter for 21.3" Standard Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Matte surface helps reduce glare and fingerprints
  • - Helps reduce blue light, without distorting the natural color of your display.
  • - Durable privacy filter that can withstand hundreds of cleanings
  • - 100% hand inspected for quality assurance.
Guarantee: Limited 1-year warranty
Long product name 3M Privacy Filter for 21.3" Standard Monitor :
The short editorial description of 3M Privacy Filter for 21.3" Standard Monitor

3M Privacy Filter for 21.3" Standard Monitor (PF213C3B)
More>>>
3M Privacy Filter for 21.3" Standard Monitor:
The official marketing text of 3M Privacy Filter for 21.3" Standard Monitor as supplied by the manufacturer

3M™ Black Privacy Filters for monitors provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent, high-resolution viewing experience. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity. The advanced microlouver technology creates an excellent, high-resolution viewing experience.

Short summary description 3M Privacy Filter for 21.3" Standard Monitor:
This short summary of the 3M Privacy Filter for 21.3" Standard Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

3M Privacy Filter for 21.3" Standard Monitor, 21.3", 4:3, Monitor, Frameless display privacy filter, Glossy / Matt, Anti-glare, Privacy

Long summary description 3M Privacy Filter for 21.3" Standard Monitor:
This is an auto-generated long summary of 3M Privacy Filter for 21.3" Standard Monitor based on the first three specs of the first five spec groups.

3M Privacy Filter for 21.3" Standard Monitor. Maximum screen size: 21.3". Aspect ratio: 4:3. Suitable for: Monitor, Type: Frameless display privacy filter. Surface finish: Glossy / Matt, Protection features: Dust resistant, Scratch-resistant. Weight: 3.17 oz (90 g)

Design
Maximum screen size *
21.3"
Suitable for *
Monitor
Type *
Frameless display privacy filter
Screen size HxW
12.8 x 17" (325 x 433 mm)
Display diagonal (metric)
21.3" (54.1 cm)
Filter color
Black
Reversibility
Matte-to-Glossy
Product color
Black
Features
Display filter features *
Anti-glare, Privacy
Display types supported *
LCD
Aspect ratio
4:3
Scratch-resistant
Yes
Protection features
Dust resistant, Scratch-resistant
Easy to clean
Yes
Surface finish
Glossy / Matt
Screen format
Standard
Country of origin
United States
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
Yes
Installation type
Adhesive strip + Slide mount tab
Easy to remove
Yes
Blue light filter
Yes
Features
Compatibility
Eizo RadiForce R22; NEC MultiSync LCD2190UXp; Eizo FlexScan S2133; Eizo RadiForce GX340-CL; Eizo RadiForce RX350-AR; LG 21HK512D; Planar PX212M; Barco Nio Color 5MP MDNC-6121; Eizo RadiForce RX250-AR; Eizo RadiForce GX340 Mono 3MP 21.3in PACS Diagnostic Radiology Monitor; Eizo RadiForce RX360; NEC MultiSync 2170NX; Eizo Raptor RP2124; Eizo RadiForce MX216; NEC LCD2190UXI-BK; Eizo RadiForce GX240-CL; Barco Eonis MDRC-2321; JVC Totoku CCL214
Weight & dimensions
Width
17" (432 mm)
Height
12.8" (324 mm)
Weight
3.17 oz (90 g)
Packaging data
Package width
21.7" (552 mm)
Package depth
0.197" (5 mm)
Package height
14.5" (368 mm)
Package weight
12.9 oz (366 g)
Other features
Anti-reflective
Yes
Compliance certificates
Trade Agreements Act (TAA)
Logistics data
Pallet net height
48" (121.9 cm)
Pallet net length
48" (121.9 cm)
Pallet net width
42" (106.7 cm)
Pallet net weight
114 lbs (51.7 kg)
EUR-pallet weight
629 lbs (285.3 kg)
Quantity per EUR-pallet
575 pc(s)
Pallet width
42" (106.7 cm)
Pallet length
48" (121.9 cm)
Pallet height
48" (121.9 cm)
Pallet weight
629 lbs (285.3 kg)
Shipping (inner) case width
14.9" (37.9 cm)
Shipping (inner) case length
22.2" (56.4 cm)
Shipping (inner) case height
1.89" (4.8 cm)
Shipping (inner) case weight
5.16 lbs (2.34 kg)
Shipping (inner) case net weight
15.9 oz (450 g)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128787231
Brand Image Article code product Stock Price from
3M Privacy Filter for 20.1" Standard Monitor 3M Privacy Filter for 20.1" Standard Monitor
(show image)
7000006408 Privacy Filter for 20.1" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 26" Widescreen Monitor (16:10) 3M Privacy Filter for 26" Widescreen Monitor (16:10)
(show image)
7000031974 Privacy Filter for 26" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 19" Widescreen Monitor (16:10) 3M Privacy Filter for 19" Widescreen Monitor (16:10)
(show image)
7000013839 Privacy Filter for 19" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 19" Standard Monitor 3M Privacy Filter for 19" Standard Monitor
(show image)
7000013670 Privacy Filter for 19" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 24" Widescreen Monitor 3M Privacy Filter for 24" Widescreen Monitor
(show image)
7100011180 Privacy Filter for 24" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF236W9B 23.6" Monitor Frameless display privacy filter 3M PF236W9B 23.6" Monitor Frameless display privacy filter
(show image)
7100036695 Privacy Filter for 23.6in Monitor, 16:9, PF236W9B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 23" Widescreen Monitor 3M Privacy Filter for 23" Widescreen Monitor
(show image)
7000021450 Privacy Filter for 23" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 20" Widescreen Monitor 3M Privacy Filter for 20" Widescreen Monitor
(show image)
7000021449 Privacy Filter for 20" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 21.6" Widescreen Monitor (16:10) 3M Privacy Filter for 21.6" Widescreen Monitor (16:10)
(show image)
7000006414 Privacy Filter for 21.6" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 22" Widescreen Monitor 3M Privacy Filter for 22" Widescreen Monitor
(show image)
7000006412 Privacy Filter for 22" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)