location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Privacy Filter for 22" Widescreen Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 22" Widescreen Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000006412 show
Show alternative article codes used in the online market place
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:27:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Privacy Filter for 22" Widescreen Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Matte surface helps reduce glare and fingerprints
  • - Helps reduce blue light, without distorting the natural color of your display.
  • - Durable privacy filter that can withstand hundreds of cleanings
  • - 100% hand inspected for quality assurance.
Guarantee: Limited 1-year warranty
Long product name 3M Privacy Filter for 22" Widescreen Monitor :
The short editorial description of 3M Privacy Filter for 22" Widescreen Monitor

3M Privacy Filter for 22" Widescreen Monitor (16:10) (PF220W1B)
More>>>
3M Privacy Filter for 22" Widescreen Monitor:
The official marketing text of 3M Privacy Filter for 22" Widescreen Monitor as supplied by the manufacturer

3M™ Black Privacy Filters for monitors provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent, high-resolution viewing experience. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity. The advanced microlouver technology creates an excellent, high-resolution viewing experience.

Short summary description 3M Privacy Filter for 22" Widescreen Monitor:
This short summary of the 3M Privacy Filter for 22" Widescreen Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

3M Privacy Filter for 22" Widescreen Monitor, 22", 16:10, Monitor, Frameless display privacy filter, Anti-glare, 3.17 oz (90 g)

Long summary description 3M Privacy Filter for 22" Widescreen Monitor:
This is an auto-generated long summary of 3M Privacy Filter for 22" Widescreen Monitor based on the first three specs of the first five spec groups.

3M Privacy Filter for 22" Widescreen Monitor. Maximum screen size: 22". Aspect ratio: 16:10. Suitable for: Monitor, Type: Frameless display privacy filter. Protection features: Scratch-resistant. Weight: 3.17 oz (90 g)

Design
Maximum screen size *
22"
Suitable for *
Monitor
Type *
Frameless display privacy filter
Display diagonal (metric)
22" (55.8 cm)
Filter color
Black
Reversibility
Matte-to-Glossy
Product color
Black
Features
Display filter features *
Anti-glare
Display types supported *
LCD/CRT
Aspect ratio
16:10
Scratch-resistant
Yes
Protection features
Scratch-resistant
Screen format
Widescreen
Country of origin
United States
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Adhesive strip + Slide mount tab
Blue light filter
Yes
Compatibility
Lenovo ThinkVision L2240p Wide; Samsung SyncMaster T220; Dell S2209WFP; Samsung SyncMaster 2243BW; Dell 2208WFP; Dell P2217; Samsung S22E450DW; Dell E228WFP; Lenovo L2250p; Lenovo ThinkVision T2254; LG 22BK55WY; Samsung LS22E45KDWV/XY; Dell P2210T; Samsung 2253BW; Lenovo ThinkVision L2251p; LG W2242T; Samsung SyncMaster 225BW; HP L2208W; HP L2245wg; Lenovo LT2254p; Dell 2209WA
Weight & dimensions
Width
18.7" (474 mm)
Weight & dimensions
Height
11.7" (297 mm)
Width (imperial)
18.688"
Height (imperial)
11.688"
Weight
3.17 oz (90 g)
Packaging data
Package width
21.7" (552 mm)
Package depth
0.197" (5 mm)
Package height
14.5" (368 mm)
Package weight
12.9 oz (366 g)
Other features
Anti-reflective
Yes
Compliance certificates
Trade Agreements Act (TAA)
Logistics data
Pallet net weight
114 lbs (51.7 kg)
Harmonized System (HS) code
85299097
Pallet width
42" (106.7 cm)
Pallet length
48" (121.9 cm)
Pallet height
48" (121.9 cm)
Pallet weight
629 lbs (285.3 kg)
Quantity per pallet
575 pc(s)
Shipping (inner) case width
14.9" (37.9 cm)
Shipping (inner) case length
22.2" (56.4 cm)
Shipping (inner) case height
1.89" (4.8 cm)
Shipping (inner) case weight
5.16 lbs (2.34 kg)
Shipping (inner) case net weight
15.9 oz (450 g)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128787149
Source Testseek summary Average rating
Reviews
Updated:
2020-04-21 01:05:03
Uk has collected 8 expert reviews for 3M Privacy Filter for 22in Monitor, 16:10, PF220W1B and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2020-04-21 01:05:03
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2020-04-21 01:05:03
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2020-04-21 01:05:03
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2020-04-21 01:05:03
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
mymac.com
Updated:
2020-04-21 01:05:03
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
the-gadgeteer.com
Updated:
2020-04-21 01:05:03
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2020-04-21 01:05:03
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
Brand Image Article code product Stock Price from
3M Privacy Filter for 20.1" Standard Monitor 3M Privacy Filter for 20.1" Standard Monitor
(show image)
7000006408 Privacy Filter for 20.1" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 26" Widescreen Monitor (16:10) 3M Privacy Filter for 26" Widescreen Monitor (16:10)
(show image)
7000031974 Privacy Filter for 26" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 19" Widescreen Monitor (16:10) 3M Privacy Filter for 19" Widescreen Monitor (16:10)
(show image)
7000013839 Privacy Filter for 19" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 19" Standard Monitor 3M Privacy Filter for 19" Standard Monitor
(show image)
7000013670 Privacy Filter for 19" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 24" Widescreen Monitor 3M Privacy Filter for 24" Widescreen Monitor
(show image)
7100011180 Privacy Filter for 24" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF236W9B 23.6" Monitor Frameless display privacy filter 3M PF236W9B 23.6" Monitor Frameless display privacy filter
(show image)
7100036695 Privacy Filter for 23.6in Monitor, 16:9, PF236W9B 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 23" Widescreen Monitor 3M Privacy Filter for 23" Widescreen Monitor
(show image)
7000021450 Privacy Filter for 23" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 20" Widescreen Monitor 3M Privacy Filter for 20" Widescreen Monitor
(show image)
7000021449 Privacy Filter for 20" Widescreen Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 21.3" Standard Monitor 3M Privacy Filter for 21.3" Standard Monitor
(show image)
7100026042 Privacy Filter for 21.3" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 21.6" Widescreen Monitor (16:10) 3M Privacy Filter for 21.6" Widescreen Monitor (16:10)
(show image)
7000006414 Privacy Filter for 21.6" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)