location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G8 SFF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5S397PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - AMD Ryzen 5 PRO 5650G (19MB Cache, 3.9GHz)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Guarantee: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black :
The short editorial description of HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black

AMD Ryzen 5 PRO 5650G (19MB Cache, 3.9GHz), 16GB DDR4-SDRAM, 512GB SSD, AMD Radeon Graphics, LAN, WLAN, Bluetooth, Windows 10 Pro
More>>>
HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black:
The official marketing text of HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black as supplied by the manufacturer

Power for what comes next

The HP EliteDesk 805 Small Form Factor delivers uncompromising performance, expandability, and reliability in a space-saving design. Powered by an AMD Ryzen™ processor[2], speedy storage, and memory, this is the right PC for big jobs performed in smaller workspaces.

Short summary description HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black:
This short summary of the HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 805 G8 SFF, 3.9 GHz, AMD Ryzen™ 5 PRO, 5650G, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black:
This is an auto-generated long summary of HP EliteDesk 805 G8 SFF AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 805 G8 SFF. Processor frequency: 3.9 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 5650G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 10.8 lbs (4.89 kg). Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
5650G
Processor cores
6
Processor frequency *
3.9 GHz
Performance-core boost frequency
4.4 GHz
Processor cache
19 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX200
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal
Number of 3.5" bays
1
Number of 2.5" bays
2
Product color *
Black
Introduction year
2021
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3867
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP Noise Cancellation Software; Buy Office (sold separately); HP Privacy Settings; HP Desktop Support Utilities; HP QuickDrop; HP Easy Clean
HP segment
Business
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
3.84" (97.5 mm)
Depth *
10.6" (270 mm)
Height *
11.9" (303 mm)
Weight *
10.8 lbs (4.89 kg)
Package width
15.5" (394 mm)
Package depth
8.07" (205 mm)
Package height
19.6" (499 mm)
Package weight
15.1 lbs (6.87 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes