location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5H9AM show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:02:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects directly to PS5™ and PS4™ controllers with a 3.5mm port. HyperX Cloud is developed under the official licensing program for PlayStation®, and will work with PlayStation®5 subject to Sony Interactive Entertainment’s final product approval.
  • - Padded memory foam ear cushions provide award-winning comfort for marathon gaming sessions.
  • - Sturdy aluminum frame allows the Cloud to stand the test of time.
  • - Hear your favorite games like never before thanks to Cloud’s crystal-clear sound and enhanced bass reproduction.
  • - Quickly and easily detach the mic to enjoy single-player games or listen to music.
  • - The power to mute the mic and adjust volume at your fingertips, no digging through menus.
Guarantee: 2 year
Long product name HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue) :
The short editorial description of HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue)

HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue)
More>>>
HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue):
The official marketing text of HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue) as supplied by the manufacturer

Signature Comfort and Amazing Sound
HyperX Cloud headset is a PlayStation® Official Licensed Product. Experience HyperX signature comfort with its plush memory foam ear cushions wrapped in premium leatherette. Immersive yourself in the game world with crystal-clear audio and enhanced bass. Take on new adventures with a headset that was designed to be durable, featuring a sturdy aluminum frame. The noise-cancelling mic is detachable so you can chat with your friend or remove it when it’s not required. When you need to quickly mute yourself or adjust the volume, in-line audio controls are at your fingertips.

Short summary description HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue):
This short summary of the HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue), Wired, Gaming, 15 - 25000 Hz, 11.5 oz (325 g), Headset, Black, Blue

Long summary description HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue):
This is an auto-generated long summary of HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue) based on the first three specs of the first five spec groups.

HyperX Cloud - Gaming Headset - PS5-PS4 (Black-Blue). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 51.2" (1.3 m). Weight: 11.5 oz (325 g). Product color: Black, Blue

PlayStation® Official Licensed Product

Connects directly to PS5™ and PS4™ controllers with a 3.5mm port. HyperX Cloud is developed under the official licensing program for PlayStation®, and will work with PlayStation®5 subject to Sony Interactive Entertainment’s final product approval.

Signature HyperX comfort

Padded memory foam ear cushions provide award-winning comfort for marathon gaming sessions.

Durable aluminum frame

Sturdy aluminum frame allows the Cloud to stand the test of time.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Black, Blue
Volume control
Rotary
Control unit type
In-line control unit
Cable length
51.2" (1.3 m)
Cable color
Black
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
15 - 25000 Hz
Impedance
41 Ω
Headphone sensitivity
98 dB
Headphones
Magnet type
Neodymium
Driver unit
2.09" (5.3 cm)
Driver type
Dynamic
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-39 dB
Weight & dimensions
Width
7.68" (195 mm)
Depth
5.91" (150 mm)
Height
3.74" (95 mm)
Weight
11.5 oz (325 g)
Packaging data
Package width
4.49" (114 mm)
Package depth
8.07" (205 mm)
Package height
9.17" (233 mm)
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)