location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H800 Bluetooth Wireless Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000338 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206029361
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 473633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - WIRELESS AUDIO – Pair any Bluetooth-enabled device or insert the leave-in nano-receiver into a USB port and move freely up to 12 metres (40 feet) away from your device. The rechargeable battery provides six hours of reliable wireless audio.
  • - RICH HIGH-DEFINITION STEREO SOUND – Laser-tuned drivers and built-in equaliser keep distortion to a minimum. Enjoy rich, crystal-clear, digital audio that lets you detect even the most subtle noises for full immersion in music, games and calls.
  • - NOISE-CANCELLING MIC – The flexible mic can be positioned for better voice capture and background noise reduction. Tuck the right-sided boom inside the headband and out of the way when you’re not using it.
  • - ON-EAR CONTROLS – A full set of controls including volume, mute, call handling, song advance/replay and device select is located on the right ear cup. It’s possible to adjust ongoing calls and entertainment without disruption. You can store the nano-receiver inside the left ear cup when you’re on the go.
  • - CUSHIONED COMFORT – Padded headband and sculpted foam ear cups provide hours of comfort. The headset folds up easily for portability.
Guarantee: 2 years
Long product name Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black :
The short editorial description of Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black

H800 Bluetooth Wireless Headset
More>>>
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black:
The official marketing text of Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black as supplied by the manufacturer

Our best and most versatile headset, essential to mobile and computer users, as well as gamers. The H800 features a USB nano receiver for computers and Bluetooth® for smartphones, tablets and Bluetooth-enabled computers. It is easy to connect and switch between devices with no wires to get in your way. HD stereo sound delivers rich, digital audio without distortion. Microphone arm is easily adjustable to just the right position you need to talk to clients or teammates and can be tucked out of the way when not being used. Full set of controls located on the right ear cup.

Short summary description Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black:
This short summary of the Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H800 Bluetooth Wireless Headset, Wireless, Office/Call center, 30 - 15000 Hz, 4.23 oz (120 g), Headset, Black

Long summary description Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black:
This is an auto-generated long summary of Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Logitech H800 Bluetooth Wireless Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 30 - 15000 Hz. Wireless range: 472.4" (12 m). Weight: 4.23 oz (120 g). Product color: Black

RICH HIGH-DEFINITION STEREO SOUND
RICH HIGH-DEFINITION STEREO SOUND

Laser-tuned drivers and built-in equalizer keep distortion to a minimum. Enjoy rich, crystal-clear, digital audio that lets you detect even the most subtle noises for full immersion in music, games and calls.

NOISE CANCELING MIC
NOISE CANCELING MIC

Flexible mic can be positioned for better voice capture and background noise reduction. Right-sided boom can be tucked inside the headband and out of the way when you’re not using it.

ON-EAR CONTROLS
ON-EAR CONTROLS

Full set of controls including volume, mute, call handling, song advance/replay, and device select located on the right ear cup. Adjust ongoing calls and entertainment without disruption. Store the nano-receiver inside the left ear cup when you’re on-the-go.

CUSHIONED COMFORT
CUSHIONED COMFORT

Padded headband and sculpted foam ear cups provide hours of comfort. Headset folds up easily for portability.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Volume control
Button
Control type
Buttons
Foldable
Yes
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
2x 3.5 mm connectors
No
USB connectivity
No
Bluetooth
Yes
RF connectivity
Yes
Frequency band
2.4 GHz
Wireless range
472.4" (12 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
30 - 15000 Hz
Impedance
32 Ω
Headphone sensitivity
97 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6500 Hz
Microphone sensitivity
-47 dB
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
265 mAh
Continuous audio playback time
6 h
Rechargeable battery
Yes
Battery capacity
1 Wh
Number of batteries supported
1
System requirements
Windows operating systems supported
Yes
System requirements
Mac compatibility
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
8.46" (215 mm)
Depth
3.07" (78 mm)
Height
7.09" (180 mm)
Weight
4.23 oz (120 g)
Packaging data
Package width
3.07" (78 mm)
Package depth
7.09" (180 mm)
Package height
8.46" (215 mm)
Package weight
11 oz (312 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB
Cables included
USB
Logistics data
Harmonized System (HS) code
85183000
Quantity per intermodal container (20ft)
7848 pc(s)
Quantity per intermodal container (40ft)
16236 pc(s)
Quantity per intermodal container (40ft, HC)
18040 pc(s)
Quantity per pallet
392 pc(s)
Master (outer) case width
7.48" (190 mm)
Master (outer) case length
12.7" (322 mm)
Master (outer) case height
9.09" (231 mm)
Master (outer) case weight
3.53 lbs (1.6 kg)
Master (outer) case volume
15480 cm³
Master (outer) case GTIN (EAN/UPC)
50992060293612
Shipping (inner) case GTIN (EAN/UPC)
50992060293629
Other features
2.5 mm connector
No
Manual
Yes
Equalizer
Yes
Number of batteries included
1 pc(s)
Package volume
3328 cm³
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:05:30
Uk has collected 20 expert reviews for Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
tbreak.ae
Updated:
2016-12-29 19:59:03
Wireless ‘portable’ headsets are seeing a bit of a surge lately. You can now easily find a “branded” pair of cans for a non-budget busting price; and they seem to be doing a fine job of tight-roping between providing wireless freedom and adequate sound...
Good Comfortable; light; nice mic implementation; supports both wireless and Bluetooth connectivity...
Bad Weak bass and treble; average sound positioning.
Bottom line For appox. AED 380, the Logitech h800 are a decent buy, especially since it can negate the need to have multiple devices for your music player and your PC. It does lack power but is adequate enough to be a portable solution that is sturdy and can last...
60%
tbreak.com
Updated:
2012-01-28 01:07:39
Wireless ‘portable’ headsets are seeing a bit of a surge lately. You can now easily find a “branded” pair of cans for a non-budget busting price; and they seem to be doing a fine job of tight-roping between providing wireless freedom and adequate sound...
Good Comfortable; light; nice mic implementation; supports both wireless and Bluetooth connectivity...
Bad Weak bass and treble; average sound positioning.
Bottom line For appox. AED 380, the Logitech h800 are a decent buy, especially since it can negate the need to have multiple devices for your music player and your PC. It does lack power but is adequate enough to be a portable solution that is sturdy and can last...
60%
tech2.com
Updated:
2012-02-26 01:11:55
Logitech have been better known for input peripherals for their home entertainment solutions. They’ve got everything from audio solutions, speakers to all-in-one remote controls under the roof. While most of their products are for desktop and noteb...
Bottom line Logitech H800 - a multipurpose device The Logitech H800 sells for a price of Rs.6,595 in India, which makes it very expensive. In terms of utility, it is handy and unique in some ways. As for performance, it’s quite disappointing and there’s little...
45%
Brand Image Article code product Stock Price from
Logitech H151 Headset Wired Head-band Office/Call center Black Logitech H151 Headset Wired Head-band Office/Call center Black
(show image)
981-000589 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H111 Headset Wired Head-band Office/Call center Gray Logitech H111 Headset Wired Head-band Office/Call center Gray
(show image)
981-000593 H110 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H570e Headset Wired Head-band Office/Call center USB Type-A Black Logitech H570e Headset Wired Head-band Office/Call center USB Type-A Black
(show image)
981-000575 USB Headset H570e Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Headset Dual H820e Head-band Office/Call center Black Logitech Wireless Headset Dual H820e Head-band Office/Call center Black
(show image)
981-000517 Wireless Headset Dual H820e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver
(show image)
981-000519 USB Headset Stereo H650e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H540 Headset Wired Head-band Office/Call center USB Type-A Black Logitech H540 Headset Wired Head-band Office/Call center USB Type-A Black
(show image)
981-000480 H540 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black
(show image)
981-000475 H340 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Headset Wired Head-band Office/Call center Blue Logitech H150 Headset Wired Head-band Office/Call center Blue
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Headset Wired Head-band Office/Call center White Logitech H150 Headset Wired Head-band Office/Call center White
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black:
Disclaimer

© 2018 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
Bluetooth® is a registered trademark of Bluetooth SIG, Inc.
All other trademarks are the property of their respective owners.