location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Headset Dual H820e Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Headset Dual H820e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000517 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206041639 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 485516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Wireless Headset Dual H820e Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT spectrum wireless connectivity
  • - In-call LED indicator light
  • - On-boom mute button and mute indicator LED light
  • - Up to 100-meter (more than 300ft) wireless range
  • - Optimized for Microsoft® Lync™ and certified for Cisco®; Compatible with most leading UC platforms
Guarantee: 2 years
Long product name Logitech Wireless Headset Dual H820e Head-band Office/Call center Black :
The short editorial description of Logitech Wireless Headset Dual H820e Head-band Office/Call center Black

Wireless Headset Dual H820e
More>>>
Logitech Wireless Headset Dual H820e Head-band Office/Call center Black:
The official marketing text of Logitech Wireless Headset Dual H820e Head-band Office/Call center Black as supplied by the manufacturer

Logitech’s unified communications USB headset portfolio combines enterprise-quality audio performance with the human-centric design and user-friendly features Logitech is known for. Headsets that are comfortable, stylish and intuitive so people actually love to use them – further enhancing UC collaboration in your workplace.

The Logitech Wireless Headset Dual H820e features two clever LED lights: one that visually signals to others that you are on a call, preventing accidental interruptions; and the other that glows red when on mute for visual mute/unmute status. On-ear intuitive control buttons and a boom mute button make it easy to operate calls, and the double-ear design is ideal for employees who need to block surrounding noise for laser-like focus during calls. The H820e Dual features acoustic echo cancellation and a noise-cancelling microphone to help eliminate background distractions in noisy workspaces.

Experience enterprise-grade audio headsets that are designed for real people with the Logitech Wireless Headset Dual H820e.

Short summary description Logitech Wireless Headset Dual H820e Head-band Office/Call center Black:
This short summary of the Logitech Wireless Headset Dual H820e Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Headset Dual H820e, Wireless, Office/Call center, 150 - 7000 Hz, 4.52 oz (128 g), Headset, Black

Long summary description Logitech Wireless Headset Dual H820e Head-band Office/Call center Black:
This is an auto-generated long summary of Logitech Wireless Headset Dual H820e Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Logitech Wireless Headset Dual H820e. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Wireless range: 3937" (100 m). Weight: 4.52 oz (128 g). Product color: Black

ALL-DAY COMFORT

Enjoy comfort and style. The lightweight, contemporary design of the H820e Headset is complemented by top-quality materials like TR90 nylon, a padded leatherette headband, and replaceable leatherette ear pads to provide many hours of comfort and durability.

IDEAL FOR BUSY OFFICES
IDEAL FOR BUSY OFFICES

Phone calls in active work environments can be difficult. The H820e Headset is designed for these situations. The headset automatically pairs with any H820e dock – ideal for hot desking. An LED lets others know you’re on the phone, while a visual indicator tells you when you have an incoming call.

DESIGNED FOR BUSINESS
DESIGNED FOR BUSINESS

The H820e Headset is certified for use with leading conference software applications such as Skype for Business and Cisco® Jabber™. H820e is recommended for heavy-duty business users in open workspaces, offices, or home offices. Choose H820e Mono or H820e Dual for one or two speakers.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
LED indicators
Yes
Sound pressure level (max)
100 dB
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
3937" (100 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Headphone sensitivity
103 dB
Total Harmonic Distortion (THD)
4%
Microphone
Microphone type *
Boom
Microphone frequency
100 - 7000 Hz
Microphone sensitivity
-45 dB
Microphone direction type
Bidirectional microphone
Folding microphone
Yes
Microphone mute
Yes
Base station
Base station color
Black
Base station dimensions (W x D x H)
2.87 x 3.23 x 5.04" (73 x 82 x 128 mm)
Base station weight
16.8 oz (475 g)
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
430 mAh
Continuous audio playback time
10 h
Battery capacity
1.6 Wh
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Weight & dimensions
Width
6.85" (174 mm)
Depth
1.97" (50 mm)
Height
6.5" (165 mm)
Weight
4.52 oz (128 g)
Packaging data
Package width
7.09" (180 mm)
Package depth
9.29" (236 mm)
Package height
3.11" (79 mm)
Package weight
8.82 oz (250 g)
Packaging content
Charger
Yes
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Base station
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
7.48" (190 mm)
Master (outer) case length
9.84" (250 mm)
Master (outer) case height
19.3" (490 mm)
Master (outer) case weight
8.82 lbs (4 kg)
Other features
Other operating systems supported
Linux
Battery weight
0.317 oz (9 g)
Distortion
10%
Input voltage
1.4 - 5 V
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 15:05:41
Uk has collected 4 expert reviews for Logitech Wireless Headset Dual H820e and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2013-12-20 01:45:17
The Logitech Wireless Headset Dual H820e is a new product in Logitech's range of business peripherals. This product comes in a plain brown box with little fanfare - it is designed to do a job, and do it well.The Logitech Wireless Headset Dual H820e is for...
Good Nice design, Comfortable, Excellent audio quality, Two ear pieces...
Bad Expensive, Bulky compared to mono headsets...
Bottom line The Logitech Wireless Headset Dual H820e is an expensive headset, but it does offer excellent voice and audio quality. The design is light and comfortable to wear, as well as looking professional, though it's a little bigger than other headsets due to th...
80%
alphr.com
Updated:
2013-12-22 10:56:27
Logitech's Wireless Headset Dual H820e aims to provide the professional audio quality demanded by the largest businesses. It comes with a solid DECT wireless base station, which incorporates USB and power sockets. Two indicators on the front of the base u...
Bottom line A lightweight DECT headset with clear audio quality and a comfortable design...
83%
techradar.com/au/
Updated:
2016-11-27 00:39:45
The Logitech Wireless Headset Dual H820e is a new product in Logitech's range of business peripherals. This product comes in a plain brown box with little fanfare - it is designed to do a job, and do it well.The Logitech Wireless Headset Dual H820e is for...
Good Nice design, Comfortable, Excellent audio quality, Two ear pieces...
Bad Expensive, Bulky compared to mono headsets...
Bottom line The Logitech Wireless Headset Dual H820e is an expensive headset, but it does offer excellent voice and audio quality. The design is light and comfortable to wear, as well as looking professional, though it's a little bigger than other headsets due to th...
80%
hothardware.com
Updated:
2015-01-02 03:08:13
Over the past few years, many companies have altered their approach to the enterprise. Where IT departments once made purchasing recommendations based entirely on their own view of the company’s requirements, many administrators now get (often unsolici...
Bottom line Using your PC to attend audio and video conferences has gone from being a novelty to routine in recent years, and having a good headset has become as important to many users as having a quality mouse and keyboard. Audio quality must be excellent, of co...
0%
Brand Image Article code product Stock Price from
Logitech H820e Headset Wireless Head-band Office/Call center Charging stand Black Logitech H820e Headset Wireless Head-band Office/Call center Charging stand Black
(show image)
981-000512 Wireless Headset Mono H820e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Headset Wired Head-band Office/Call center Blue Logitech H150 Headset Wired Head-band Office/Call center Blue
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Headset Wired Head-band Office/Call center White Logitech H150 Headset Wired Head-band Office/Call center White
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
(show image)
981-000338 H800 Bluetooth Wireless Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H390 Logitech LGT-H390
(show image)
981-000406 LGT-H390 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black
(show image)
981-000100 960 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-HPC860 Logitech LGT-HPC860
(show image)
981-000094 LGT-HPC860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer Logitech Wireless Headset Dual H820e Head-band Office/Call center Black:
Disclaimer

© 2013 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the properties of their respective owners.