location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N844X-03M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 3 m (9.8 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N844X-03M-8L-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272935 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 21:44:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OM3-rated cable recommended for 400 Gb speeds up to 100 meters (@ 850 nm)
  • - Switchable LC connectors allow polarity conversion without tools or re-termination
  • - Backward compatible with 10/25/40/100 Gb networks to facilitate future-proofing
  • - Aqua LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Guarantee: Lifetime limited
Long product name Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black :
The short editorial description of Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black

40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 3 m (9.8 ft.)
More>>>
Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black:
The official marketing text of Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black as supplied by the manufacturer

40/100/400 GbE Cable Supports Higher Bandwidths Needed for High-Density Data Networking
The N844X-03M-8L-P is a premium multimode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. It is designed to support higher bandwidths for high-density patching between data center MDFs and IDFs in enterprise installations. This multimode 50/125 OM3 cable is an ideal choice for 100 Gb Ethernet applications up to 100 meters (328 feet) at 850 nm. It is also backward compatible with 10 Gb and 25 Gb networks, so you can future-proof your current application for an eventual upgrade to 100 Gb or 400 Gb.

Switchable LC Connectors Allow Easy Polarity Conversions
The switchable LC/PC duplex ends let you easily switch the fiber polarity without tools or the need to re-terminate the connectors. This cable lets you extend the length of your connection and eliminates the need for longer fan-out cables or individual long duplex cable runs.

Aqua-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM3-rated cable has an aqua jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black:
This short summary of the Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N844X-03M-8L-P, 118.1" (3 m), OFNR, OM3, MPO/MTP, 4x LC

Long summary description Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black:
This is an auto-generated long summary of Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black based on the first three specs of the first five spec groups.

Tripp Lite N844X-03M-8L-P. Cable length: 118.1" (3 m), Cable type: OFNR, Fiber optic type: OM3, Connector 1: MPO/MTP, Connector 2: 4x LC, Core diameter: 50 µm

Features
Cable length *
118.1" (3 m)
Fiber optic type
OM3
Connector 1 *
MPO/MTP
Connector 2 *
4x LC
Connector 1 gender *
Female
Connector 2 gender *
Male
Connector polish type
PC
Cable type *
OFNR
Product color *
Aqua color, Beige, Black
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850,1300 nm
Ethernet interface type
40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Data transfer rate
400 Gbit/s
Insertion loss
0.35 dB
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332272932
Compliance certificates
RoHS, CE, REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Cable diameter
0.118" (3 mm)
Bending radius
0.787" (2 cm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
2.82 oz (80 g)
Logistics data
Master (outer) case width
7.3" (185.4 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
5.9" (149.9 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
30.7 oz (870 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 196.9" (5 m) LC Aqua color Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 196.9" (5 m) LC Aqua color
(show image)
N820-05M-IND N820-05M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 39.4" (1 m) LC Aqua color Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 39.4" (1 m) LC Aqua color
(show image)
N820-01M-IND N820-01M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 1 m (3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-IND InfiniBand/fibre optic cable 393.7" (10 m) LC Aqua color Tripp Lite N820-10M-IND InfiniBand/fibre optic cable 393.7" (10 m) LC Aqua color
(show image)
N820-10M-IND N820-10M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 78.7" (2 m) LC Aqua color Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 78.7" (2 m) LC Aqua color
(show image)
N820-02M-IND N820-02M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable 590.6" (15 m) LC Green Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable 590.6" (15 m) LC Green
(show image)
N820-15M-OM5 N820-15M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green
(show image)
N820-03M-OM5 N820-03M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-25M-OM4 InfiniBand/fibre optic cable 984.3" (25 m) LC Turquoise Tripp Lite N820-25M-OM4 InfiniBand/fibre optic cable 984.3" (25 m) LC Turquoise
(show image)
N820-25M-OM4 N820-25M-OM4 100G Duplex Multimode 50/125 OM4 LSZH Fiber Optic Cable (LC/LC), Aqua, 25 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M-OM4 InfiniBand/fibre optic cable 787.4" (20 m) LC Turquoise Tripp Lite N820-20M-OM4 InfiniBand/fibre optic cable 787.4" (20 m) LC Turquoise
(show image)
N820-20M-OM4 N820-20M-OM4 100G Duplex Multimode 50/125 OM4 LSZH Fiber Optic Cable (LC/LC), Aqua, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM4 InfiniBand/fibre optic cable 590.6" (15 m) LC Turquoise Tripp Lite N820-15M-OM4 InfiniBand/fibre optic cable 590.6" (15 m) LC Turquoise
(show image)
N820-15M-OM4 N820-15M-OM4 100G Duplex Multimode 50/125 OM4 LSZH Fiber Optic Cable (LC/LC), Aqua, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue
(show image)
N820-03M-OM4 N820-03M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M (10 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)