location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N820-03M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 3 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N820-03M-OM5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224224 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:17:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rated OM5 to offer a wideband 50/125 multimode fiber solution
  • - For 40/100 Gb speeds up to 300 meters (at 850 nm)
  • - Laser-optimized for use with cost-effective VCSEL light sources
  • - Lime green jacket for easy OM5 identification; 3 m (10 ft.) cable
  • - Backward compatible with OM3 and OM4 applications
Guarantee: Lifetime limited
Long product name Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green :
The short editorial description of Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green

100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 3 m
More>>>
Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green:
The official marketing text of Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green as supplied by the manufacturer

Support Higher Bandwidths in Data Networks with OM5 Multimode 50/125 Fiber Patch Cable
As the amount of traffic in data networks grows, so does the need for next generation devices and fiber cables to support higher bandwidths. OM5 Duplex Multimode 50/125 Fiber Patch Cable is a wideband multimode fiber (WBMMF) solution that supports at least four wavelengths in the 850-950 nm range. This LC to LC multimode fiber optic patch cable is well-suited for 40/100 Gb Ethernet applications up to 300 meters (at 850 nm). Its short three-meter length reduces cable clutter.

Use with VCSEL Light Sources for a Cost-Effective, High-Bandwidth Solution
The N820-03M-OM5 is a laser-optimized multimode fiber (LOMMF) cable designed for use with vertical-cavity surface-emitting lasers (VCSELs) to offer a cost-effective, high-bandwidth solution over extended distances in the 850-950 nm wavelength range. It is commonly used in LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers.

Experience Reliable Performance with Premium Construction
Premium materials ensure this multimode fiber cable reliably carries data and voice signals. The cable has duplex male LC connectors on each end and features a low-smoke zero-halogen (LSZH) jacket that limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas. The lime green color of the jacket identifies the cable as OM5 rated. It meets current IEEE 802.3ae and TIA LOMMF standards.

Employ OM5 Cable for Backward Compatibility and Future Proofing
Rated OM5, the N820-03M-OM5 cable is backward compatible with existing OM3- and OM4-rated 50/125 fiber solutions. This LC to LC multimode fiber optic cable can also be used with shortwave wavelength division multiplexing (SWDM) technology to provide transmission over longer distances in the 850-950 nm wavelength range than OM3- and OM4-rated cables. Plus, the OM5 cables will be compatible with SWDM solutions in future networks with even higher bandwidths.

Lifetime Warranty
The N820-03M-OM5 is backed by a lifetime limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green:
This short summary of the Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N820-03M-OM5, 118.1" (3 m), OM5, LC, LC

Long summary description Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green:
This is an auto-generated long summary of Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green based on the first three specs of the first five spec groups.

Tripp Lite N820-03M-OM5. Cable length: 118.1" (3 m), Fiber optic type: OM5, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm

Features
Cable length *
118.1" (3 m)
Fiber optic type
OM5
Connector 1 *
LC
Connector 2 *
LC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Green
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
950 nm
Data transfer rate
100 Gbit/s
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332224221
Compliance certificates
RoHS
Weight & dimensions
Weight
1.76 oz (50 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.7" (170.2 mm)
Package depth
6.9" (175.3 mm)
Package height
0.5" (12.7 mm)
Package weight
1.76 oz (50 g)
Logistics data
Master (outer) case width
5.8" (147.3 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
7.4" (188 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
15.9 oz (450 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N383L-05M InfiniBand/fibre optic cable 196.9" (5 m) SN LC OFNR Blue, White, Yellow Tripp Lite N383L-05M InfiniBand/fibre optic cable 196.9" (5 m) SN LC OFNR Blue, White, Yellow
(show image)
N383L-05M N383L-05M 40/100/400G Singlemode 9/125 OS2 Fiber Optic Cable (Duplex SN-UPC to Duplex LC-UPC M/M), LSZH, Yellow, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823L-01M-MG InfiniBand/fibre optic cable 39.8" (1.01 m) SN LC OFNR Aqua color, Magenta, White Tripp Lite N823L-01M-MG InfiniBand/fibre optic cable 39.8" (1.01 m) SN LC OFNR Aqua color, Magenta, White
(show image)
N823L-01M-MG N823L-01M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823S-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN OFNR Aqua color, Magenta, White Tripp Lite N823S-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN OFNR Aqua color, Magenta, White
(show image)
N823S-02M-MG N823S-02M-MG 400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC M/M), LSZH, Magenta, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-03M-8S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) MPO/MTP 8x SN OFNR Aqua color, Black, Green, Magenta, White Tripp Lite N845-03M-8S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) MPO/MTP 8x SN OFNR Aqua color, Black, Green, Magenta, White
(show image)
N845-03M-8S-MG N845-03M-8S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845X-03M-8L-MG InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Black, Magenta Tripp Lite N845X-03M-8L-MG InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Black, Magenta
(show image)
N845X-03M-8L-MG N845X-03M-8L-MG 40/100G Multimode 50/125 OM4 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black
(show image)
N844X-03M-8L-P N844X-03M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820X-04M InfiniBand/fibre optic cable 157.5" (4 m) LC OFNR Aqua color, Beige Tripp Lite N820X-04M InfiniBand/fibre optic cable 157.5" (4 m) LC OFNR Aqua color, Beige
(show image)
N820X-04M N820X-04M 400G Multimode 50/125 OM3 Switchable Fiber Optic Cable (Duplex LC-PC M/M), LSZH, Aqua, 4 m (13.1 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820X-03M InfiniBand/fibre optic cable 118.1" (3 m) LC OFNR Aqua color, Beige Tripp Lite N820X-03M InfiniBand/fibre optic cable 118.1" (3 m) LC OFNR Aqua color, Beige
(show image)
N820X-03M N820X-03M 400G Multimode 50/125 OM3 Switchable Fiber Optic Cable (Duplex LC-PC M/M), LSZH, Aqua, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige
(show image)
N820X-02M N820X-02M 400G Multimode 50/125 OM3 Switchable Fiber Optic Cable (Duplex LC-PC M/M), LSZH, Aqua, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370X-10M InfiniBand/fibre optic cable 393.7" (10 m) LC OFNR Blue, Yellow Tripp Lite N370X-10M InfiniBand/fibre optic cable 393.7" (10 m) LC OFNR Blue, Yellow
(show image)
N370X-10M N370X-10M 400G Duplex Singlemode 9/125 OS2 Switchable Fiber Optic Cable (LC/UPC M/M), LSZH, Yellow, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)