Tripp Lite logo

Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige

Data-sheet quality:
created/standardized by Icecat
Product views:
50435
Info modified on:
14 Jun 2024, 02:53:52
Bullet Points Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige:
  • - OM3-rated cable recommended for 400 Gb speeds up to 100 meters (@ 850 nm)
  • - Switchable connector ends allow polarity conversion without tools or re-termination
  • - Allows use of stacked LC adapters to increase population density
  • - Backward compatible with 40/100 Gb networks to facilitate future-proofing
  • - Aqua LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Guarantee:
Lifetime limited
Long product name Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige:

400G Multimode 50/125 OM3 Switchable Fiber Optic Cable (Duplex LC-PC M/M), LSZH, Aqua, 2 m (6.6 ft.)

Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige:

400 GbE Cable Supports Higher Bandwidths Needed for Next-Generation Data Networking
As the amount of traffic in data networks grows, so does the need for next-gen devices and fiber cables to support higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This multimode 50/125 OM3 cable is an ideal choice for 400G Ethernet applications up to 100 meters (328 feet) at 850 nm. It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.

Switchable LC Connectors Allow Easy Polarity Conversions
The switchable LC duplex connectors on both ends of the cable let you easily switch the fiber polarity without tools or the need to re-terminate the connectors. This can allow for stacked LC adapters, eliminating the need for dual zip cords and reducing overall bulk cabling in high-density situations. Just remove the clipped piece holding the connector ends together on each side, identify the send and receive ends, and switch the polarity of those ends based on your application needs.

Aqua-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM3-rated cable has an aqua jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige:

Tripp Lite N820X-02M, 78.7" (2 m), OFNR, OM3, LC, LC

Long summary description Tripp Lite N820X-02M InfiniBand/fibre optic cable 78.7" (2 m) LC OFNR Aqua color, Beige:

Tripp Lite N820X-02M. Cable length: 78.7" (2 m), Cable type: OFNR, Fiber optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.