location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-df1005nk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
456C6EA
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-1125G4 (8MB Cache)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch
  • - 4GB (3200MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Long product name HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White :
The short editorial description of HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Intel Core i3-1125G4 (8MB Cache), 4GB DDR4-SDRAM, 256GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, LAN, WLAN, Bluetooth, HP Wide Vision FHD, Windows 10 Home 64-bit
More>>>
HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official marketing text of HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer

Think long term
The HP All-in-One PC blends the power of a desktop with the beauty of a slim, modern display into one dependable device designed to grow with you. With easy upgrades[1] in three simple steps, you can feel confident your tech will stay up-to-date.

Short summary description HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-df1005nk, 21.5", Full HD, Intel® Core™ i3, 4 GB, 256 GB, Windows 10 Home

Long summary description HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 22-df1005nk Intel® Core™ i3 i3-1125G4 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 22-df1005nk. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
11th gen Intel® Core™ i3
Processor model *
i3-1125G4
Processor cores
4
Processor boost frequency
3.7 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
28 W
Configurable TDP-down frequency
0.9 GHz
Configurable TDP-down
12 W
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8822CE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Introduction year
2021
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP front camera
HP Wide Vision FHD
HP segment
Home
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
19.3" (490.3 mm)
Depth (with stand)
8.05" (204.5 mm)
Height (with stand)
15" (380.7 mm)
Weight (with stand)
12.6 lbs (5.7 kg)
Package width
23.3" (593 mm)
Package depth
9.57" (243 mm)
Package height
18.8" (478 mm)
Package weight
19.2 lbs (8.7 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes