location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP U27 4K Wireless Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP U27 4K Wireless Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9TQ11AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721939340 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2022
Product end of life date
Bullet Points HP U27 4K Wireless Monitor computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With reduced latency, you’ll wirelessly complete tasks with ease and stream[2] picture perfect content.
  • - Enjoy the freedom to connect wirelessly, or wired, using the monitor that’s designed for convenience[3].
  • - Elevate your viewing experience with the 27in 4K[1] wireless monitor that’s designed to delight.
Guarantee: Limited 1 year warranty. Certain restrictions and exclusions apply.
Long product name HP U27 4K Wireless Monitor computer monitor :
The short editorial description of HP U27 4K Wireless Monitor computer monitor

U27 4K Wireless Monitor
More>>>
HP U27 4K Wireless Monitor computer monitor:
The official marketing text of HP U27 4K Wireless Monitor computer monitor as supplied by the manufacturer

Seamless connection, beautifully uncluttered.
Experience 4K[1] resolution with a wireless sharing PC monitor that’s built for both work and play. With reduced latency, you’ll complete tasks with ease and stream picture perfect content. Now you can enjoy the freedom to connect to your PC wirelessly, or wired. And with 4K resolution, an adjustable stand, and excellent down firing speakers -- get ready for quality like you’ve never seen.

Short summary description HP U27 4K Wireless Monitor computer monitor:
This short summary of the HP U27 4K Wireless Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP U27 4K Wireless Monitor

Long summary description HP U27 4K Wireless Monitor computer monitor:
This is an auto-generated long summary of HP U27 4K Wireless Monitor computer monitor based on the first three specs of the first five spec groups.

HP U27 4K Wireless Monitor

4K resolution. Wireless work and play solution.
4K resolution. Wireless work and play solution.

Experience a 4K[1] wireless sharing PC monitor that's perfect for both work and play. With reduced latency, you'll wirelessly complete tasks with ease and stream[2] picture perfect content.

Clutter free connectivity.
Clutter free connectivity.

Enjoy the freedom to connect wirelessly or wired using the monitor that’s designed for convenience. Now you can seamlessly share photos, videos and more, clutter free. Connect from your laptop when you need to work, or when you’re ready to play[3].

Revolutionary experience. Unbelievable quality.
Revolutionary experience. Unbelievable quality.

Elevate your viewing experience with the 27in 4K[1] wireless monitor that’s designed to delight. With 3-sided borderless bezels, Wi-fi direct connect™, IPS technology, height adjustable stand, and excellent down firing speakers, enjoy quality like you’ve never seen.

Step up to the best
Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

Virtually Edge to Edge Panel
Virtually Edge to Edge Panel

Expansive is the only way to describe the maximized screen area you get with the beautiful edge-to-edge glass panel.

Ultra High Definition 4K
Ultra High Definition 4K

Experience cinematic quality with the incredible definition of 4K. Visuals this impressive are simply unforgettable. [1]

Micro-edge display
Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

AMD® FreeSync™ technology

See and feel the difference of fluid, responsive gameplay. By synchronizing the refresh rate with your GPU, AMD® FreeSync™ makes display stutter, input lag, and screen tears ancient history. [2]

Seamless visuals
Seamless visuals

Videos and games come to life with less stutter or blur for more realistic play with smooth 5-millisecond gray-to-gray response time.

Compact, sleek design
Compact, sleek design

Get everything you need in one elegant package. Just one connection to the wall eliminates cable clutter. Slim design gives you more room for an enhanced computing experience.

Extreme detail
Extreme detail

Amazing clarity is delivered by 10,000,000:1 dynamic contrast ratio for deeper blacks, brighter whites, and crisper colors. [3]

Low blue light
Low blue light

Using the Low Blue Light mode subtly shifts your display’s colors to a warmer spectrum, while making whites more natural and putting less strain on your eyes.

Share the panoramic view
Share the panoramic view

Vibrant detail from practically any position with consistent color and image clarity maintained across ultra-wide 178-degree horizontal and vertical viewing angles.

Highly accurate color
Highly accurate color

With more than 99% sRGB color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects. [3]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low-gloss, you'll get less glare while you're outside.

Disclaimer HP U27 4K Wireless Monitor computer monitor:
Disclaimer

[1] 4K content required to view full 4K images.
[2] Based on all 4K PC wireless integrated desktop displays in the market as of (date). Testing based on video streaming via Wi-Fi direct using a device with a wireless card. 4K sharing minimum system requirements are Windows 10 1809 or later, Wi-Fi 802.11ac, i5 processor or greater, 8GB RAM or greater.
[3] Internet service required and not included. [1] 4K content required to view full 4K images.
[2] FreeSync™ is only available when it is connected on DisplayPort™ or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.