location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR4POST1224 45U SmartRack 4-Post Open Frame Rack - Threaded 12-24 Mounting Holes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR4POST1224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332159830 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:23:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 45U 4-post open frame rack
  • - Black steel with threaded (12-24) mounted holes
  • - Toolless button holes to accept PDUs or cable managers
Guarantee: 5-year limited
Long product name Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black :
The short editorial description of Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black

45U SmartRack 4-Post Open Frame Rack - Threaded 12-24 Mounting Holes
More>>>
Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black:
The official marketing text of Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black as supplied by the manufacturer

This 45U 4-Post Open Frame Rack with Threaded Mounting Holes helps IT managers organize their equipment and provides fast, easy access to installed IT equipment. The SR4POST1224 is a simple solution for housing IT equipment in secure environments and other areas that don't require a lockable rack solution. This 45U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 1,000 pounds (453.6 kilograms). The SR4POST1224 comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side.

The open design of the SR4POST1224 provides unobstructed airflow and easy access to equipment and cabling. It has threaded (12-24) mounting holes for easy installation of standard 19-inch rack equipment. The SR4POST1224 supports equipment depths from 22 to 36 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers.

Short summary description Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black:
This short summary of the Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR4POST1224, Freestanding rack, 45U, 1000 lbs (453.6 kg), 69 lbs (31.3 kg), Black

Long summary description Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR4POST1224 rack cabinet 45U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR4POST1224. Type: Freestanding rack, Rack capacity: 45U, Maximum weight capacity: 1000 lbs (453.6 kg). Weight: 69 lbs (31.3 kg). Product color: Black

Features
Rack capacity *
45U
Type *
Freestanding rack
Maximum weight capacity *
1000 lbs (453.6 kg)
Product color
Black
Certification
EIA-310-D, IEC 60297-3-100, DIN 41494, RoHS
Weight & dimensions
Width
20.3" (515.6 mm)
Depth
39.4" (1000.8 mm)
Height
84.3" (2141.2 mm)
Weight
69 lbs (31.3 kg)
Packaging data
Package width
6.6" (167.6 mm)
Package depth
88.4" (2245.4 mm)
Packaging data
Package height
4.4" (111.8 mm)
Package weight
75 lbs (34 kg)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332159837
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
20.5" (520.7 mm)
Master (outer) case length
89.5" (2273.3 mm)
Master (outer) case height
19.5" (495.3 mm)
Master (outer) case weight
718 lbs (325.7 kg)
Quantity per master (outer) case
9 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)