location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRQ18U rack cabinet 18U Freestanding rack Beige, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRQ18U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRQ18U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212979 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:41:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRQ18U rack cabinet 18U Freestanding rack Beige, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 18U Freestanding rack 749.6 lbs (340 kg)
  • - MDF
  • - Beige, Black
More>>>
Short summary description Tripp Lite SRQ18U rack cabinet 18U Freestanding rack Beige, Black:
This short summary of the Tripp Lite SRQ18U rack cabinet 18U Freestanding rack Beige, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRQ18U, Freestanding rack, 18U, 749.6 lbs (340 kg), Castor wheels, 242.1 lbs (109.8 kg), Beige, Black

Long summary description Tripp Lite SRQ18U rack cabinet 18U Freestanding rack Beige, Black:
This is an auto-generated long summary of Tripp Lite SRQ18U rack cabinet 18U Freestanding rack Beige, Black based on the first three specs of the first five spec groups.

Tripp Lite SRQ18U. Type: Freestanding rack, Rack capacity: 18U, Maximum weight capacity: 749.6 lbs (340 kg), International Protection (IP) code: IP20, Castor wheels. Weight: 242.1 lbs (109.8 kg). Product color: Beige, Black

Features
Rack capacity *
18U
Type *
Freestanding rack
Maximum weight capacity *
749.6 lbs (340 kg)
Maximum weight capacity (rolling)
749.6 lbs (340 kg)
Product color
Beige, Black
Material
MDF
Castor wheels
Yes
International Protection (IP) code
IP20
Weight & dimensions
Width
30" (762 mm)
Depth
46.7" (1185.9 mm)
Height
38.6" (979.4 mm)
Weight
242.1 lbs (109.8 kg)
Packaging data
Manual
Yes
Package width
32" (812 mm)
Package depth
48.7" (1237 mm)
Package height
43.8" (1112 mm)
Package weight
270.9 lbs (122.9 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
32" (812 mm)
Master (outer) case length
48.7" (1237 mm)
Master (outer) case height
43.8" (1112 mm)
Master (outer) case weight
270.9 lbs (122.9 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)