location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C2126MFP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012MB3NL
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 13:34:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - A4 26 ppm
  • - Color copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 464 667 MHz
  • - 80.5 lbs (36.5 kg)
Long product name KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm :
The short editorial description of KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm

FS-C2126MFP+ - 26ppm, 9600 x 600 dpi, 29s, 477 W, 50 dB, 1024 MB, Duplex, PowerPC 464 / 667 MHz, PRESCRIBE IIc, ITU-T Super G3, USB 2.0, Fast Ethernet, 36.5 kg
More>>>
KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm:
The official marketing text of KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm as supplied by the manufacturer

- Up to 26 pages per minute in A4 in colour and b/w
- Up to 9,600 dpi printing quality with multibit technology
- Time to first copy: 10(12) seconds in b/w (colour)
- Double-sided print, copy, scan and fax functionality as standard
- High security through SSL, IPsec and Private Print functionality
- Low power consumption with white LED for scan/copy
- Optional support of various card authentication systems
- Compact design with low-noise
- Exceptionally low printing costs in its class

Speed and reliability in colour and b/w: an unbeatable combination. This highly productive multifunctional device offers a short first copy time and a fast print speed so that it can quickly deal with your office workload. Even heavy digital workloads are taken care of just as quickly thanks to the impressive scanning speed. The exceptional reliability of KYOCERA ’s long-life components makes it ideal for your finances. And its full duplex support, reduced emissions and waste make it good for the environment and perfect for your office.

Short summary description KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm:
This short summary of the KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C2126MFP+, Laser, Color printing, 9600 x 600 DPI, Color copying, A4, Direct printing

Long summary description KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm:
This is an auto-generated long summary of KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C2126MFP+. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
26 ppm
Warm-up time
29 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scan to
E-mail, FTP, USB
Scan speed (color)
25 ppm
Scan speed (black)
35 ppm
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Folio
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
667 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
477 W
Power consumption (standby)
79 W
Power consumption (off)
17 W
AC input voltage
220 - 240 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Certificates
Certification
TÜV/GS, CE
Weight & dimensions
Weight
80.5 lbs (36.5 kg)
Other features
Dimensions (WxDxH)
20.2 x 21.7 x 22.8" (514 x 550 x 580 mm)
Emulations
PRESCRIBE IIc, PCL 6 (5c/XL), KPDL 3 (PostScript 3), PDF Direct Print, XPS Direct Print
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-12-18 08:11:59
Uk has collected 1 expert review for KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-12-18 08:11:59
There are modestly sized low-intensity laser printers that sit in a corner of the office quietly rolling out small print jobs. And there are hefty workgroup printers like this one, designed to service the needs of an extensive staff list. The Kyocera F...
Bottom line The Kyocera FS-C2126MFP is a highly capable workgroup printer. Its security features are impressive, and its turn of speed hard to better. The paper handling isn’t the most extensive, but it can be easily upgraded. Add strong scanning, along with copy...
80%
buyerslab.com
Updated:
2016-12-28 17:55:26
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%