location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan toner cartridge. Equivalent to Kyocera TK-590C. Compatible with Kyocera FS-C2026, FS-C2126, FS-C2526, FS-C2626, FS-C5250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R03228
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205869781 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 13:34:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible
  • - Printing colors: Cyan
  • - Black toner page yield: 5000 pages Color toner page yield: 5000 pages
  • - 1 pc(s)
Long product name Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan :
The short editorial description of Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan

Cyan toner cartridge. Equivalent to Kyocera TK-590C. Compatible with Kyocera FS-C2026, FS-C2126, FS-C2526, FS-C2626, FS-C5250
More>>>
Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan:
The official marketing text of Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan as supplied by the manufacturer

Toner Cartridges for Kyocera Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original Kyocera toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan:
This short summary of the Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 006R03228, 5000 pages, 5000 pages, Cyan, 1 pc(s)

Long summary description Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan:
This is an auto-generated long summary of Xerox 006R03228 toner cartridge 1 pc(s) Compatible Cyan based on the first three specs of the first five spec groups.

Xerox 006R03228. Color toner page yield: 5000 pages, Black toner page yield: 5000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Kyocera FS-C2026, Kyocera FS-C2626, Kyocera FS-C2526, Kyocera FS-C2126, Kyocera FS-C5250
Quantity per pack *
1 pc(s)
Black toner page yield *
5000 pages
Color toner page yield *
5000 pages
Type *
Compatible
Printing colors *
Cyan
Brand compatibility *
Kyocera
Features
OEM code
TK-590C
Country of origin
Serbia
Weight & dimensions
Package width
6.3" (160 mm)
Package depth
14.4" (365 mm)
Package height
4.45" (113 mm)
Package weight
20.9 oz (592 g)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)