location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Bond Paper Bright 90 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bond Paper Bright 90, 914mm x 50m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045280
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946491172
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Bond Paper Bright 90 White :
The short editorial description of Epson Bond Paper Bright 90 White

Bond Paper Bright 90, 914mm x 50m
More>>>
Epson Bond Paper Bright 90 White:
The official marketing text of Epson Bond Paper Bright 90 White as supplied by the manufacturer

This robust paper is ideal for CAD, GIS and graphic design. It shows crisp lines and high-contrast colour, giving high-quality results. Good opacity and extra-fast drying times mean both sides can be printed with dye or pigment ink.

- Robust paper ideal for CAD, GIS and graphic design
- Excellent opacity: both sides can be used
- Extra-fast drying time
- Shows sharp lines and high-contrast colour
- Works well with dye and pigment ink
- Suitable for 100-year archival
- Meets ISO 9706 standard

Short summary description Epson Bond Paper Bright 90 White:
This short summary of the Epson Bond Paper Bright 90 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Bond Paper Bright 90, 90 g/m², White, ISO 9706, - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -..., 36" (91.4 cm), 1968.5" (50 m)

Long summary description Epson Bond Paper Bright 90 White:
This is an auto-generated long summary of Epson Bond Paper Bright 90 White based on the first three specs of the first five spec groups.

Epson Bond Paper Bright 90. Media weight: 90 g/m², Product color: White, Certification: ISO 9706. Roll width: 36" (91.4 cm), Roll length: 1968.5" (50 m). Quantity per pack: 1 pc(s), Package width: 4.33" (110 mm), Package depth: 37" (940 mm). Pallet width: 31.5" (80 cm), Pallet length: 47.2" (120 cm), Pallet height: 43.7" (111 cm). Country of origin: Germany

Features
Product color
White
Media weight *
90 g/m²
Certification
ISO 9706
Compatible products
- SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-P20000 - Epson SureColor SC-T7000 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9700 - Epson Stylus Pro 11880
Weight & dimensions
Roll width
36" (91.4 cm)
Roll length
1968.5" (50 m)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
4.33" (110 mm)
Package depth
37" (940 mm)
Package height
4.13" (105 mm)
Package weight
10 lbs (4.55 kg)
Logistics data
Harmonized System (HS) code
37032000
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
43.7" (111 cm)
Quantity per pallet
60 pc(s)
Quantity per pallet layer
60 pc(s)
Minimum order quantity
4 pc(s)
Other features
Country of origin
Germany
Brand Image Article code product Stock Price from
Epson Bright, DIN A4, 90g/m² White Gloss Epson Bright, DIN A4, 90g/m² White Gloss
(show image)
C13S041749 Bright White Inkjet Paper - A4 - 500 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)