location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-T5400M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH65301A1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946677439
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Integrated scanner: With simple, top-loading functionality
  • - Easy to use: Intuitive features throughout
  • - Affordable: Low TCO, two-year standard warranty, large capacity ink cartridges
  • - Reliable: NVT helps prevents misprints
  • - Simple workflow integration: Seamless integration into existing workflow
Guarantee: 24 months On-site service
Long product name Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The short editorial description of Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

SC-T5400M, 2400 x 1200dpi, Multifunctional, LCD, 38W, 88kg
More>>>
Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official marketing text of Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer

Multifunctional technical printer
The SC-T5400M has been developed for those working in construction and reprographics who value detail, precision and flexibility. Thanks to the scanner, old maps and blueprints that are usually stored as hard copies can be converted to electronic files and reprinted. Maps can be revised, manually annotated, scanned, and distributed, even from dusty onsite environments, thanks to dust prevention technology.

Accuracy and precision
This technical printer offers impressive print quality on both matte and glossy media. Whether printing CAD, GIS, architectural or engineering technical drawings, this printer is able to deliver stunning borderless prints, time after time.

Clean design - small footprint
The clean, simple, protective yet unobtrusive design (and small footprint) allows the user to place the SC-T5400M seamlessly into most working environments, including contruction sites.

Peace of mind
The SC-T5400M unique Nozzle Verification Technology (NVT) helps prevent misprints. It has the ability to eliminate wrinkles and shadows, and retains highlighter colours while scanning and copying. It also includes dust prevention technology. Whether you're a regular or occasional user, each print will be reassuringly accurate – time after time.

Ease of use
The SC-T5400M is easy to use even when away from the desktop. A suite of intuitive features, and supporting software tools, make this technical printer user-friendly. These include a 4.3-inch colour LCD touch panel, Wi-Fi, direct-from-USB printing, borderless printing, and scanning directly to email, network folder or USB. It also features a truly-integrated, top-loading scanner for simple copying and scanning.

Affordability
This competitively priced entry-level, multifunction printer offers the best price and performance partnership in the Epson technical printer range, and a low total cost of ownership.

Short summary description Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T5400M, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, Black, Cyan, Magenta, Yellow, PrecisionCore Print Head, Color copying

Long summary description Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-T5400M. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI, Copier resize: 25 - 400%. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
ESC/P-R, HP-GL/2
Printing colors *
Black, Cyan, Magenta, Yellow
Borderless printing
Yes
Print head
PrecisionCore Print Head
Copying
Copying *
Color copying
Maximum copy resolution
600 x 600 DPI
Copier resize
25 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, USB
Scan quality (black, best)
200 DPI
Scan quality (color, best)
200 DPI
Scan file formats
JPEG, PDF, TIFF
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4, B5
Cut sheets *
Yes
Media thickness
0.05 - 0.3 mm
Print margin cut-sheet
3 mm
Print margin roll
0.118" (3 mm)
Roll top margin
0.118" (3 mm)
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ports & interfaces
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Supported network protocols
IEEE 802.11b/g/n
RJ-45 ports quantity
1
Performance
Product color *
Gray, White
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
4.3"
Control type
Touch
Internal memory
1024 MB
Sound power level (standby)
32 dB
Sound pressure level (printing)
50 dB
Power
Power supply
85 W
Power consumption (standby)
13 W
Power consumption (off)
0.25 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
54.5" (1385 mm)
Depth
29.5" (750 mm)
Height
41.7" (1060 mm)
Weight
194 lbs (88 kg)
Packaging data
Package width
43.7" (1110 mm)
Package depth
35.4" (900 mm)
Package height
59.1" (1500 mm)
Package weight
4.5 oz (127.5 g)
Cartridge(s) included
Yes
Other features
Touchscreen
Yes
Country Distributor
United Kingdom 3 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)