location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate monitor arm - desk 682
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.682 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410526825 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:09:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Viewmate Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 66.1 lbs (30 kg)
  • - Number of displays supported: 2
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Height adjustment
  • - Cable management
  • - Steel Silver
Guarantee: 5 years
Long product name Dataflex Viewmate Silver Desk :
The short editorial description of Dataflex Viewmate Silver Desk

Viewmate monitor arm - desk 682, silver
More>>>
Dataflex Viewmate Silver Desk:
The official marketing text of Dataflex Viewmate Silver Desk as supplied by the manufacturer

This monitor arm supports two monitors stacked on top of each other, which can be adjusted in height and depth independently. The clamp levers make height adjustment a breeze. An ergonomic design that is robust, cost-effective and easy to use.

- Static height adjustment
- Independent depth adjustment
- Fitted with cable covers and cable loop ties to guide cables tidily
- Main components made of steel
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate 360°, tilt +90°/-90°, swivel +360°
- Weight capacity max. 15 kg per monitor
- Comes with a desk clamp mount and bolt-through desk mount
- Suitable for a desktop thickness of 5 up to 40 (clamp) or 50 mm (bolt through)
- Monitor size limit: height 480 mm
- Easy to adjust in height using a clamp lever

Short summary description Dataflex Viewmate Silver Desk:
This short summary of the Dataflex Viewmate Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate, 66.1 lbs (30 kg), 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver

Long summary description Dataflex Viewmate Silver Desk:
This is an auto-generated long summary of Dataflex Viewmate Silver Desk based on the first three specs of the first five spec groups.

Dataflex Viewmate. Maximum weight capacity: 66.1 lbs (30 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -90 - 90°. Product color: Silver

Mounting
Maximum weight capacity *
66.1 lbs (30 kg)
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
2
Desk thickness (min)
0.197" (5 mm)
Desk thickness (max)
2.76" (7 cm)
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-90 - 90°
Swivel angle
360°
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Steel
Product color *
Silver
Weight & dimensions
Width
4.33" (110 mm)
Height
34.7" (882 mm)
Package width
41.3" (1050 mm)
Package depth
6.69" (170 mm)
Package height
4.17" (106 mm)
Package weight
15.2 lbs (6.9 kg)
Packaging content
Clamp included
Yes
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Dataflex Viewmate 39.4" Silver Desk Dataflex Viewmate 39.4" Silver Desk
(show image)
52.832 Viewmate plus monitor arm - desk 832 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" Black Desk Dataflex Viewgo 27" Black Desk
(show image)
48.133 Viewgo monitor arm - desk 133 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" Silver Desk Dataflex Viewgo 27" Silver Desk
(show image)
48.132 Viewgo monitor arm - desk 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" White Desk Dataflex Viewgo 27" White Desk
(show image)
48.130 Viewgo monitor arm - desk 130 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" Black Desk Dataflex Viewgo 27" Black Desk
(show image)
48.123 Viewgo monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" Silver Desk Dataflex Viewgo 27" Silver Desk
(show image)
48.122 Viewgo monitor arm - desk 122 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" White Desk Dataflex Viewgo 27" White Desk
(show image)
48.120 Viewgo monitor arm - desk 120 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.162 monitor mount / stand 25.7" Silver Desk Dataflex 57.162 monitor mount / stand 25.7" Silver Desk
(show image)
57.162 Viewmaster monitor arm - desk 162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.142 monitor mount / stand 34.9" Silver Desk Dataflex 57.142 monitor mount / stand 34.9" Silver Desk
(show image)
57.142 Viewmaster monitor arm - desk 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 58.103 monitor mount / stand 32.1" Black Desk Dataflex 58.103 monitor mount / stand 32.1" Black Desk
(show image)
58.103 Viewlite monitor arm - desk 103 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)