location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 57.162 monitor mount / stand 25.7" Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster monitor arm - desk 162
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.162 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410571627 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex 57.162 monitor mount / stand 25.7" Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dynamic height adjustment range of 305 mm (12,0")
  • - Independent depth adjustment
  • - Partly integrated or concealed cable management
  • - Main components made of aluminium
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-55°, swivel +5°/-5°, rotate +90°/-90°
  • - Arm: swivel 360°
  • - Weight capacity min. 3,2 - max. 6,8 kg (7 - 15 lb) per monitor
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 55 (0,2" - 2,2") (clamp) or 70 mm (2,8") (bolt through)
  • - Monitor size limit: width 655 - height 886 mm (34,9")
  • - Supports monitors in portrait and landscape mode
  • - Built-in SUSPA® gas spring
  • - Listed weight capacity will vary when mounting monitors that are deeper than 25 mm (1,0") or have an off-centre VESA mount position
Guarantee: 5 Years
Long product name Dataflex 57.162 monitor mount / stand 25.7" Silver Desk :
The short editorial description of Dataflex 57.162 monitor mount / stand 25.7" Silver Desk

Viewmaster monitor arm - desk 162
More>>>
Dataflex 57.162 monitor mount / stand 25.7" Silver Desk:
The official marketing text of Dataflex 57.162 monitor mount / stand 25.7" Silver Desk as supplied by the manufacturer

The dual monitor set-up with dynamic height adjustment and independent depth adjustment let each user find their own optimal ergonomic position. A high-end design for lighter monitors, that guides cables along the arm's extensions to create a tidy, professional impression.

Short summary description Dataflex 57.162 monitor mount / stand 25.7" Silver Desk:
This short summary of the Dataflex 57.162 monitor mount / stand 25.7" Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 57.162, Clamp/Bolt-through, 30 lbs (13.6 kg), 25.7", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver

Long summary description Dataflex 57.162 monitor mount / stand 25.7" Silver Desk:
This is an auto-generated long summary of Dataflex 57.162 monitor mount / stand 25.7" Silver Desk based on the first three specs of the first five spec groups.

Dataflex 57.162. Mounting: Clamp/Bolt-through, Maximum weight capacity: 30 lbs (13.6 kg), Maximum screen size: 25.7", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -55 - 90°. Product color: Silver

Mounting
Maximum weight capacity *
30 lbs (13.6 kg)
Maximum screen size *
25.7"
Mounting
Clamp/Bolt-through
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
2
Desk thickness (min)
0.197" (5 mm)
Desk thickness (max)
2.76" (7 cm)
Mounting type *
Desk
Monitor width (max)
25.8" (65.5 cm)
Monitor height (max)
34.9" (88.6 cm)
Ergonomics
Height adjustment
Yes
Adjustable depth
Yes
Tilt angle range
-55 - 90°
Swivel angle
360°
Ergonomics
Angle of rotation
180°
Cable management
Yes
Built-in gas spring
Yes
Design
Housing material
Aluminum
Product color *
Silver
Technical details
Height adjustment
12" (30.5 cm)
Weight & dimensions
Package width
32.3" (820 mm)
Package depth
15" (380 mm)
Package height
5.31" (135 mm)
Package weight
18.1 lbs (8.2 kg)
Packaging content
Clamp included
Yes
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Dataflex 57.102 monitor mount / stand 24" Silver Desk Dataflex 57.102 monitor mount / stand 24" Silver Desk
(show image)
57.102 Viewmaster monitor arm - rail 102 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.142 monitor mount / stand 34.9" Silver Desk Dataflex 57.142 monitor mount / stand 34.9" Silver Desk
(show image)
57.142 Viewmaster monitor arm - desk 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 38.5" Black Desk Dataflex Viewlite 38.5" Black Desk
(show image)
58.143 Viewlite monitor arm - desk 143 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 24" Black Desk Dataflex Viewlite 24" Black Desk
(show image)
58.123 Viewlite monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 33.5" Black Desk Dataflex Viewlite 33.5" Black Desk
(show image)
58.623 Viewlite plus monitor arm - desk 623 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 33.5" Silver, White Desk Dataflex Viewlite 33.5" Silver, White Desk
(show image)
58.622 Viewlite plus monitor arm - desk 622 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex ViewMaster M6 Monitorarm 152 21" Silver Desk Dataflex ViewMaster M6 Monitorarm 152 21" Silver Desk
(show image)
57.152 Viewmaster monitor arm - desk 152 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex ViewMaster M6 Monitor Arm 182 24" Silver Desk Dataflex ViewMaster M6 Monitor Arm 182 24" Silver Desk
(show image)
57.182 Viewmaster monitor arm - desk 182 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex ViewMaster M6 Monitorarm 592 50.6" Silver Desk Dataflex ViewMaster M6 Monitorarm 592 50.6" Silver Desk
(show image)
57.592 Viewmaster monitor arm - desk 592 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex ViewMaster M6 Monitor Arm 582 24" Silver Desk Dataflex ViewMaster M6 Monitor Arm 582 24" Silver Desk
(show image)
57.582 Viewmaster monitor arm - desk 582 0.00
(excl. VAT)
0 (incl. VAT)