location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCS60100XXCK Safe-IT Heavy-Duty Rolling TV Cart with Height-Adjusting Crank Handle for 60 to 100-inch Displays
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCS60100XXCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268617 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for rolling your TV or whiteboard into offices, classrooms and conference rooms
  • - Easy cranking handle allows you to raise or lower display's height for the best angle
  • - Durable steel frame blends into any room decor and supports up to 220 lb.
  • - Built-in shelves accommodate laptops, projectors, webcams, Blu-ray players, etc.
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Guarantee: 5-year limited
Long product name Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver :
The short editorial description of Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver

Safe-IT Heavy-Duty Rolling TV Cart with Height-Adjusting Crank Handle for 60 to 100-inch Displays
More>>>
Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver:
The official marketing text of Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver as supplied by the manufacturer

Move Your Television or Interactive Whiteboard Wherever Your Audience Is
This Safe-IT™ rolling TV stand combines a height-adjustable display mount with the convenience of a mobile cart. Mount your television, digital whiteboard or touchscreen monitor to the all-metal unit, and then roll it safely and smoothly from room to room. The DMCS60100XXCK lets you deliver your message in corporate, education, healthcare, commercial, hospitality, retail, government and other settings requiring flexibility in a screen’s location.

Comes Ready to Roll Wherever You Need to Go
A mobile stand with four-inch swivel casters allows you to roll the DMCS60100XXCK into any office, conference room, huddle space or classroom best suited for cost-efficient resource sharing. Ease of movement allows collaborative workflow to happen in any location and maximizes usage to increase engagement, creativity and productivity. Handles on the support columns help you guide the cart’s movement. The casters lock into place to keep the stand securely in position while at rest.

Raise and Lower the Screen to Find the Most Comfortable Viewing Angle
The height-adjustable TV floor stand fits most flat-panel displays, whiteboards (including Promethean) and monitors from 60 to 100 inches. Its durable steel frame withstands the stress of repeated adjustments and supports up to 220 pounds (100 kilograms). Use the included crank to raise or lower the height of the display anywhere from 47 to 65 inches. You can also tilt the screen to achieve the most comfortable viewing angle.

Conveniently Place Peripherals and Manage Cables
Adjustable shelves hold audio/video and other components, such as surge protectors, laptops, projectors, webcams and Blu-ray players. Cables can be routed through the columns to keep them hidden and avoid excessive clutter.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 200 x 300, 200 x 400, 200 x 500, 300 x 200, 300 x 300, 300 x 400, 300 x 500, 300 x 600, 400 x 200, 400 x 300, 400 x 400, 400 x 500, 400 x 600, 500 x 200, 500 x 300, 500 x 400, 500 x 500, 500 x 600, 600 x 300, 600 x 400, 600 x 500, 600 x 600, 700 x 300, 700 x 400, 700 x 500, 700 x 600, 800 x 300, 800 x 400, 800 x 500, 800 x 600, 900 x 400, 900 x 500, 1000 x 400, 1000 x 500 and 1000 x 600. Hardware for assembly and mounting is included.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The handles used to move the cart as well as the crank handle features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver:
This short summary of the Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCS60100XXCK, 100", 7.87 x 7.87" (200 x 200 mm), 39.4 x 23.6" (1000 x 600 mm), -10 - 5°, Aluminum, Steel, Black, Silver

Long summary description Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver:
This is an auto-generated long summary of Tripp Lite DMCS60100XXCK TV mount/stand 100" Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite DMCS60100XXCK. Maximum weight capacity: 220.5 lbs (100 kg), Minimum screen size: 60", Maximum screen size: 100", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 39.4 x 23.6" (1000 x 600 mm). Tilt angle range: -10 - 5°. Product color: Black, Silver

Mounting
Minimum screen size
60"
Maximum weight capacity *
220.5 lbs (100 kg)
Maximum screen size *
100"
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
39.4 x 23.6" (1000 x 600 mm)
Panel mounting interface
200 x 200, 200 x 300, 200 x 400, 200 x 500, 300 x 200, 300 x 400, 300 x 500, 300 x 600, 300 x 300, 400 x 200, 400 x 400, 400 x 300, 400 x 500, 400 x 600, 500 x 200, 500 x 300, 500 x 400, 500 x 500, 500 x 600, 600 x 400, 600 x 600, 600 x 300, 600 x 500, 700 x 300, 700 x 400, 700 x 500, 800 x 300, 800 x 400, 800 x 500, 800 x 600, 900 x 400, 900 x 500, 1000 x 400, 1000 x 500, 1000 x 600
Number of displays supported
1
Mounting type *
Floor
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-10 - 5°
Number of wheels
4 wheel(s)
Lockable wheels
Yes
Cable management
Yes
Design
Product color *
Black, Silver
Housing material
Aluminum, Steel
Technical details
Country of origin
China
Packaging content
Manual
Yes
Packaging content
Mounting kit
Yes
Weight & dimensions
Width
44" (1117.6 mm)
Depth
27.6" (701 mm)
Depth (max)
27.6" (70 cm)
Height
46.2" (1173.5 mm)
Weight
80.9 lbs (36.7 kg)
Packaging data
Package width
46.1" (1170.9 mm)
Package depth
21.5" (545.1 mm)
Package height
8.66" (220 mm)
Package weight
91.1 lbs (41.3 kg)
Logistics data
Master (outer) case width
23" (585 mm)
Master (outer) case length
47.4" (1204 mm)
Master (outer) case height
9.84" (249.9 mm)
Master (outer) case weight
93.7 lbs (42.5 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268614
Harmonized System (HS) code
9403.20.0081
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)