location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMC1500RT1U uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMC1500RT1U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC1500RT1U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239358 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:44:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SMC1500RT1U uninterruptible power supply (UPS):
This short summary of the Tripp Lite SMC1500RT1U uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMC1500RT1U, China, 17.3" (439.9 mm), 21.8" (554 mm), 1.73" (43.9 mm), 37 lbs (16.8 kg), 22.7" (576 mm)

Long summary description Tripp Lite SMC1500RT1U uninterruptible power supply (UPS):
This is an auto-generated long summary of Tripp Lite SMC1500RT1U uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Tripp Lite SMC1500RT1U. Country of origin: China. Width: 17.3" (439.9 mm), Depth: 21.8" (554 mm), Height: 1.73" (43.9 mm). Quantity per master (outer) case: 1 pc(s)

Features
Country of origin
China
Weight & dimensions
Width
17.3" (439.9 mm)
Depth
21.8" (554 mm)
Height
1.73" (43.9 mm)
Weight
37 lbs (16.8 kg)
Package width
22.7" (576 mm)
Weight & dimensions
Package depth
27.4" (696 mm)
Package height
6.1" (155 mm)
Package weight
49.8 lbs (22.6 kg)
Logistics data
Harmonized System (HS) code
8504.40.8500
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)