location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART1500TSU uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART1500TSU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1500TSU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214249 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:43:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMART1500TSU uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1.44 kVA 1200 W
  • - Waveform: Pure sine
  • - 8 AC outlet(s)
  • - Tower Black
More>>>
Short summary description Tripp Lite SMART1500TSU uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s):
This short summary of the Tripp Lite SMART1500TSU uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART1500TSU, Line-Interactive, 1.44 kVA, 1200 W, Pure sine, 110 V, 120 V

Long summary description Tripp Lite SMART1500TSU uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART1500TSU uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART1500TSU. UPS topology: Line-Interactive, Output power capacity: 1.44 kVA, Output power: 1200 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 1.5 min, Typical backup time at half load: 6 min. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 5.5" (139.7 mm), Depth: 15" (381 mm), Height: 7.5" (190.5 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1.44 kVA
Output power *
1200 W
Waveform *
Pure sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
12 A
Surge energy rating
316 J
Number of input phases
1
Power factor
0.83
EMI/RFI noise filtering
Yes
Noise level
50 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Network, Telephone
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Battery replacement, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Serial interface
Yes
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
2
Battery
Typical backup time at full load
1.5 min
Typical backup time at half load
6 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
59.1" (1.5 m)
Cooling type
Active
Built-in fan
Yes
Product color *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
5.5" (139.7 mm)
Depth
15" (381 mm)
Height
7.5" (190.5 mm)
Weight
32.2 lbs (14.6 kg)
Package width
9.3" (236.2 mm)
Package depth
19.5" (495.3 mm)
Package height
11.7" (297.2 mm)
Package weight
33.3 lbs (15.1 kg)
Packaging data
Cables included
Serial, USB cable
Manual
Yes
Logistics data
Master (outer) case width
9.3" (236.2 mm)
Master (outer) case length
19.5" (495.3 mm)
Master (outer) case height
11.7" (297.2 mm)
Master (outer) case weight
33.3 lbs (15.1 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)