location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9DB97LA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9DB97LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721360472 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 15:36:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 3 3200GE (4MB Cache, 3.3GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC :
The short editorial description of HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC

AMD Ryzen 3 3200GE (4MB Cache, 3.3GHz), 8GB DDR4-SDRAM, 256GB SSD, AMD Radeon Vega 8, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC:
The official marketing text of HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC as supplied by the manufacturer

Build a universe around your Mini
Expand your experience with optional HP Mini accessories that simplify mounting and securing your device. Save space by attaching your Mini behind an HP EliteDisplay.Streamline cabling with USB-C and optional HP Power Supply Holder.

Expand your experience with optional HP Mini accessories that simplify cabling, mounting, and securing your device.

Enhanced data and device security
Get a highly secure PC reinforced by the full HP security suite. Store and lock your Mini and power cord in the optional HP Lock Box. Make device management easy with AMD DASH and support for KVM (BIOS).

Short summary description HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC:
This short summary of the HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 9DB97LA, 3.3 GHz, AMD Ryzen™ 3, 3200GE, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC:
This is an auto-generated long summary of HP EliteDesk 9DB97LA PC/workstation AMD Ryzen™ 3 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC based on the first three specs of the first five spec groups.

HP EliteDesk 9DB97LA. Processor frequency: 3.3 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3200GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.78 lbs (1.26 kg)

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
3200GE
Processor cores
4
Processor boost frequency
3.8 GHz
Processor frequency *
3.3 GHz
Processor cache
4 MB
Number of processors installed
1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Vega 8
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
DisplayPort version
1.2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
AMD PRO 560
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP segment
Business
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
6.97" (177 mm)
Depth *
6.89" (175 mm)
Height *
1.34" (34 mm)
Weight *
2.78 lbs (1.26 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes