location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B250 PC Mounting Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B250 PC Mounting Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8RA46AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441689624 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 383385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 07:35:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One-year limited warranty
Long product name HP B250 PC Mounting Bracket :
The short editorial description of HP B250 PC Mounting Bracket

B250 PC Mounting Bracket
More>>>
HP B250 PC Mounting Bracket:
The official marketing text of HP B250 PC Mounting Bracket as supplied by the manufacturer

Customize an altogether better solution with the HP B250 PC Mounting Bracket, which lets you attach your HP Workstation, HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind select HP P series Monitors.[1]
Attach your HP Workstation, HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind select HP P series Monitors[1] with the HP B250 PC Mounting Bracket.

Short summary description HP B250 PC Mounting Bracket:
This short summary of the HP B250 PC Mounting Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

HP B250 PC Mounting Bracket, Black

Long summary description HP B250 PC Mounting Bracket:
This is an auto-generated long summary of HP B250 PC Mounting Bracket based on the first three specs of the first five spec groups.

HP B250 PC Mounting Bracket. Product color: Black

Technical details
Product color *
Black
Minimum VESA mount
3.94 x 3.94" (100 x 100 mm)
Maximum VESA mount
3.94 x 3.94" (100 x 100 mm)
Technical details
Compatibility
P27q G4, P22h G4, P24h G4, P24q G4, P27h G4
VESA mounting
Yes
Weight & dimensions
Weight
17.8 oz (505 g)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP B250 PC Mounting Bracket:
Disclaimer

[1] Compatible with the HP P22h, P24h, and P27h G4 Monitors, sold separately.