location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3T53PA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:03:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 8.1 Pro 64-bit
  • - Intel Core i5-6500 (6MB Cache, 3.2GHz)
  • - 4GB DDR4-SDRAM (1 x 4)
Long product name HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black :
The short editorial description of HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black

Intel Core i5-6500 (6MB Cache, 3.2GHz), 4GB DDR4-SDRAM, DVD-RW, Intel HD Graphics 530, Windows 8.1 Pro 64-bit
More>>>
HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black:
The official marketing text of HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black as supplied by the manufacturer

Commercial-class performance and expandability
The HP ProDesk 600 MT/SFF delivers value with a balance of performance and expandability for businesses with commercial-class productivity, reliability, security, and manageability needs.

Short summary description HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black:
This short summary of the HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G2, 3.2 GHz, Intel® Core™ i5, i5-6500, 4 GB, DVD-RW, Windows 8.1 Pro

Long summary description HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black:
This is an auto-generated long summary of HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM Windows 8.1 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP ProDesk 600 G2. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 14.6 lbs (6.63 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor cache
6 MB
Bus type
DMI3
Number of processors installed
1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Storage
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
SFF
Placement supported
Horizontal
Product color *
Black
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel Q150
Audio chip
Realtek ALC221
Product type *
PC
Software
Operating system installed *
Windows 8.1 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
200 W
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
13.3" (338 mm)
Depth *
14.9" (379 mm)
Height *
3.94" (100 mm)
Weight *
14.6 lbs (6.63 kg)
Package width
19.7" (500 mm)
Package depth
9.02" (229 mm)
Package height
23.4" (594 mm)
Package weight
17.9 lbs (8.1 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes