location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13L70AA computer case part Mini PC HDD assembly kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13L70AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L70AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850902734 show
Category:
Components of a computer case.
Computer Case Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2024 07:03:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 13L70AA computer case part Mini PC HDD assembly kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDD assembly kit
  • - Compatible chassis type: Mini PC
  • - Silver
Long product name HP 13L70AA computer case part Mini PC HDD assembly kit :
The short editorial description of HP 13L70AA computer case part Mini PC HDD assembly kit

Desktop Mini 2.5-inch SATA Drive Bay kit v2
More>>>
HP 13L70AA computer case part Mini PC HDD assembly kit:
The official marketing text of HP 13L70AA computer case part Mini PC HDD assembly kit as supplied by the manufacturer

Add a 2.5” SSD or HDD to your HP Desktop Mini G4 with easy to install and remove HP G4 Mini 2.5-inch SATA Drive Bay Kit.

Short summary description HP 13L70AA computer case part Mini PC HDD assembly kit:
This short summary of the HP 13L70AA computer case part Mini PC HDD assembly kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 13L70AA, Mini PC, HDD assembly kit, Silver, China, HP ProDesk 400/405 G6 Desktop Mini, HP ProDesk 600 G6 Desktop Mini, HP EliteDesk 800/805 G6..., 4.61" (117 mm)

Long summary description HP 13L70AA computer case part Mini PC HDD assembly kit:
This is an auto-generated long summary of HP 13L70AA computer case part Mini PC HDD assembly kit based on the first three specs of the first five spec groups.

HP 13L70AA. Compatible chassis type: Mini PC, Type: HDD assembly kit, Product color: Silver. Width: 4.61" (117 mm), Depth: 3.33" (84.5 mm), Height: 0.866" (22 mm)

Features
Compatible chassis type *
Mini PC
Type *
HDD assembly kit
Product color
Silver
Country of origin
China
Compatible products
HP ProDesk 400/405 G6 Desktop Mini, HP ProDesk 600 G6 Desktop Mini, HP EliteDesk 800/805 G6 Desktop Mini
Weight & dimensions
Width
4.61" (117 mm)
Depth
3.33" (84.5 mm)
Height
0.866" (22 mm)
Weight
3.16 oz (89.5 g)
Logistics data
Harmonized System (HS) code
84717050
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Australia 4 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)