location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUDC208V84P60M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDC208V84P60M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177490 show
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:24:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tripp Lite SUDC208V84P60M user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full size 42U Rack Power Distribution Center supports 60kVA 3 phase UPS power distribution in datacenter equipment racks
  • - Integrated 3 breaker 208V service bypass enables hot-swap replacement of 60kVA 3 phase UPS systems without dropping the connected critical loads
  • - Each 42 pole breaker panel supports 3 phase, 208V and single phase 208V and 120V outputs to connected equipment
  • - Each breaker panel includes a pre-installed 225A, 3 pole main breaker, ground and neutral bars
  • - Secure front and rear doors, removable side panels
  • - Full line of accessories includes circuit breakers, corded receptacle whips and PDUs
Guarantee: 1 Year Limited
Long product name Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black :
The short editorial description of Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black

60kVA Power Distribution Center with two 42-Pole Distribution Panels & Integrated 208V Service Bypass
More>>>
Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black:
The official marketing text of Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black as supplied by the manufacturer

Tripp Lite's SUDC208V84P60M Power Distribution Center supports 60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208V service bypass enables hot-swappable replacement of 60kVA 3 phase UPS systems without dropping the connected critical loads. Full size 42U rack enclosure with two pre-installed 42 pole circuit breaker panels support 3 phase 208V and single phase 208V and 120V output via optional corded receptacle whips. Each breaker panel includes 225A, 3 pole main breaker, ground and neutral bars, plus 1/2, 3/4 and 1 inch knockouts. Rack enclosure offers secure front and rear doors, removable side panels and shares common dimensions and overhead wiring tray accessories as Tripp Lite SR42UB rack enclosures. Front and rear doors enable access to front and rear facing breaker panels. Compatible with Tripp Lite SUBB-series 1, 2 and 3 pole breakers, SUWL-series corded receptacle whips and a full line of compatible basic, metered, monitored and switched PDUs to support a variety of advanced network configurations.

Short summary description Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black:
This short summary of the Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUDC208V84P60M, 23.6" (600.2 mm), 43" (1092.2 mm), 78.5" (1993.9 mm), 531.1 lbs (240.9 kg), 26" (660.4 mm), 45" (1143 mm)

Long summary description Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black:
This is an auto-generated long summary of Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black based on the first three specs of the first five spec groups.

Tripp Lite SUDC208V84P60M. Width: 23.6" (600.2 mm), Depth: 43" (1092.2 mm), Height: 78.5" (1993.9 mm). Package width: 26" (660.4 mm), Package depth: 45" (1143 mm), Package height: 84" (2133.6 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 26" (660.4 mm), Master (outer) case length: 45" (1143 mm)

Technical details
Rack capacity *
42U
Mounting type *
Floor
Product color *
Black
Removable side panels
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
23.6" (600.2 mm)
Depth
43" (1092.2 mm)
Height
78.5" (1993.9 mm)
Weight
531.1 lbs (240.9 kg)
Packaging data
Package width
26" (660.4 mm)
Package depth
45" (1143 mm)
Package height
84" (2133.6 mm)
Package weight
675.1 lbs (306.2 kg)
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
26" (660.4 mm)
Master (outer) case length
45" (1143 mm)
Master (outer) case height
84" (2133.6 mm)
Master (outer) case weight
675.1 lbs (306.2 kg)
Country of origin
United States
Brand Image Article code product Stock Price from
Tripp Lite SUDC208V84P power rack enclosure Floor Black Tripp Lite SUDC208V84P power rack enclosure Floor Black
(show image)
SUDC208V84P SUDC208V84P 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black
(show image)
SUDC208V42P40M SUDC208V42P40M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black
(show image)
SUDC208V42P30M SUDC208V42P30M 0.00
(excl. VAT)
0 (incl. VAT)