Tripp Lite logo

Tripp Lite SUWL2130C-10 power cable Black 120.1" (3.05 m) NEMA L21-30P

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41942
Info modified on:
10 Aug 2024, 08:57:24
Bullet Points Tripp Lite SUWL2130C-10 power cable Black 120.1" (3.05 m) NEMA L21-30P:
  • - 208V three phase whip distribution cabinet accessory
  • - 10-ft. (3.05 m) length with 3-ft. (0.91 m) removed outer jacket
  • - 5 conductor 10AWG stranded wire
  • - L21-30R outlet (208V 3PH 30A)
Guarantee:
1 Year Limited
Long product name Tripp Lite SUWL2130C-10 power cable Black 120.1" (3.05 m) NEMA L21-30P:

208V 3-Phase Whip in 10 ft. (3.05 m) length with L21-30R output for 3-Phase Distribution Cabinet Applications

Tripp Lite SUWL2130C-10 power cable Black 120.1" (3.05 m) NEMA L21-30P:

208V three phase whip with L21-30R outlet distributes power from 3 phase distribution cabinet to critical equipment racks. 10-ft. (3.05 m) insulated and 3-ft. (0.91 m) of removed outer jacket cabling supports hardwire connection to SUBB330 circuit breaker in SUDC208V series 3 phase distribution racks. L21-30R outlet is compatible with 208V loads and Power Distribution Units (PDUs) supporting a L21-30P plug-in connection.

Short summary description Tripp Lite SUWL2130C-10 power cable Black 120.1" (3.05 m) NEMA L21-30P:

Tripp Lite SUWL2130C-10, 120.1" (3.05 m), NEMA L21-30P, 208 V, 30 A

Long summary description Tripp Lite SUWL2130C-10 power cable Black 120.1" (3.05 m) NEMA L21-30P:

Tripp Lite SUWL2130C-10. Cable length: 120.1" (3.05 m), Connector 1: NEMA L21-30P. Input voltage: 208 V, Input current: 30 A

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.