location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000T Gigabit Ethernet to fiber GBIC standalone media converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC1008/GB-YY
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s :
The short editorial description of Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s

1000T Gigabit Ethernet to fiber GBIC standalone media converter
More>>>
Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s:
The official marketing text of Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s as supplied by the manufacturer

Our media converters allow you to connect disparate cable types in your network. SC fiber connectors are used primarily for Fast Ethernet and Gigabit, while ST fiber connectors are used primarily for Ethernet and Fast Ethernet. Media conversion offers you the ability to:
- Extend network distances by adding fiber only where it is needed.
- Add new devices without replacing costly cable.
- Keep pace with changing technology.
- Integrate high-bandwidth devices into the network.

Short summary description Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s:
This short summary of the Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter, 1000 Mbit/s, Wired, IEEE 802.3, IEEE 802.3u, EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825, 6 W, 9.52 oz (270 g)

Long summary description Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 1000T Gigabit Ethernet to fiber GBIC standalone media converter. Maximum data transfer rate: 1000 Mbit/s. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825. Power consumption (typical): 6 W. Weight: 9.52 oz (270 g)

Network
Maximum data transfer rate *
1000 Mbit/s
Ports & interfaces
Connectivity technology
Wired
Design
LED indicators
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Safety
EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
9.52 oz (270 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Other features
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Interface
GBIC
Electromagnetic emissions
FCC A, EN 55022 A, VCCI A, C-TICK
Power requirements
100-120/220-240V AC, 50/60Hz
Brand Image Article code product Stock Price from
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter
(show image)
AT-MCR12 AT-MCR12 Media Conversion Rack-mount Chassis 0.00
(excl. VAT)
0 (incl. VAT)