location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100FX(SC) MM to 100FX (SC) SM 15km Media Converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC104XL-YY
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm :
The short editorial description of Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm

100FX(SC) MM to 100FX (SC) SM 15km Media Converter
More>>>
Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm:
The official marketing text of Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm as supplied by the manufacturer

Fiber Connections
The Allied Telesis range of Fast Ethernet media
converters provide a complete family of
conversion devices, allowing users to extend the
size of UTP and multi-mode fiber networks with
the use of single-mode fiber cabling. Supporting
SC connected single-mode fiber, these
converters can be used to extend networks up
to a distance of 40km.

Auto-negotiation and MissingLink™
When connecting media converters to autonegotiating
Fast Ethernet switches, these media
converters will automatically connect the link in
either full or half-duplex mode, allowing the link
to be established with the greatest bandwidth.
Alternatively, the MissingLink™ feature allows
accurate reporting to network management
systems as well as allowing devices with
redundant link capability to be inter-connected
with these media converters, as a failure in one
fiber link will be signalled to the switch, allowing
the second link to become active.

Simple Installation
The media converters allow the installer to test
the integrity of fiber connection, by forcing the
converters to communicate over the fiber cable.
This Link Test feature allows installers to check
for cable faults without the need for expensive
fiber-optic test equipment.

Standalone or Rack-mount
Each small media converter is powered by an
external power supply unit for use in standalone
applications.Where multiple media converters
are being used, up to 12 standalone devices can
be inserted into a low-cost rack-mount chassis,
allowing all the converters to be powered by a
single internal power supply. In critical
applications, a second load sharing internal
power supply can be installed into the rackmount
chassis.

Hassle Free Support
Allied Telesis Fast Ethernet media converters
offer free technical support, ensuring troublefree
installation.

Short summary description Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm:
This short summary of the Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, 100 Mbit/s, Wired, 590551.2" (15000 m), 1310 nm, UL-Cul, CSA/CSA, NRTL, TUV, CE, RoHS

Long summary description Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 590551.2" (15000 m), Wavelength: 1310 nm. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE, Certification: RoHS. Power consumption (typical): 6 W

Network
Maximum data transfer rate *
100 Mbit/s
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
590551.2" (15000 m)
Wavelength *
1310 nm
Design
LED indicators
Yes
Safety
UL-Cul, CSA/CSA, NRTL, TUV, CE
Certification
RoHS
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
10.4 oz (294 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Other features
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Interface
100FX
Electromagnetic emissions
FCC Class A
Connector(s)
SC
Power requirements
120/240VAC@50/60Hz; 12VDC, 500mA
Full duplex
Yes
Brand Image Article code product Stock Price from
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter
(show image)
AT-MCR12 AT-MCR12 Media Conversion Rack-mount Chassis 0.00
(excl. VAT)
0 (incl. VAT)