location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-PCI2017-U2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60914 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078172468
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 15:25:54
The date of the most recent change of the data-sheet in Icecat's system
ICY BOX 60914 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - WITH U.2 INTO THE FUTURE : ICY BOX is strongly represented in the sector of internal storage solutions and continues to develop its trend-setting product for current and future internal storage expansions. Your advantage: now at a very valuable price
  • - QUICK AND EASY INSTALL: The PCI expansion card offers the possibility to easily integrate a U.2 SSD into the system. The only requirement is a free PCIe 3.0 slot
  • - U.2 OR SATA? DOESN'T MATTER! : Should you not have a U.2 SSD at your hand, just use the IB-PCI2017 to connect your existing SATA SSD to easily and quickly expand the storage
  • - FAST FORWARD ... TO THE NEW!: Simplify the system setup with a U.2 to PCIe adapter that connects your SSD directly to the expansion card without any cables. Compatible with PCIe 3.0 x4 motherboards and backwards compatible with PCIe 2.0 and PCIe 1.0
  • - HIGH PERFORMANCE IN A SIMPLE WAY: The IB-PCI2017-U2 connects super fast U.2 NVMe SSDs to a PCIe 3.0 x4 interface and speeds up your existing system
Long product name ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 :
The short editorial description of ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2

PCIe 3.0, 2.5" U.2, NVMe, SSD, 64 g
More>>>
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2:
The official marketing text of ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 as supplied by the manufacturer

Boost your system!
You can optimise your system performance by taking advantage of the increased speed and low latency of a 2.5" U.2 SSD. With the IB-DK2017-U2 you add the appropriate U.2 interface to your system!

Economical solution
Provides a cost-effective upgrade solution for systems that have a free PCIe 3.0 x4 port and is also
backwards compatible with PCIe 2.0 and PCIe 1.0. Power is also supplied via the PCIe interface, so no
additional connections are required if a U.2 is to be used.

Easy to install
The expansion card is equipped with a full-profile bracket and does not require an adapter cable for installation.
This helps reduce clutter and simplifies the system setup. The drive connects directly to the card‘s U.2 connector (SFF-8639) and the card‘s PCIe interface connects directly to the computer‘s motherboard. If a SATA drive is installed, only an additional SATA data connection needs to be made (cable included).

Short summary description ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2:
This short summary of the ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-PCI2017-U2, PCIe, U.2, PCIe 3.0, Black, Silver, China, 32 Gbit/s

Long summary description ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2:
This is an auto-generated long summary of ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 based on the first three specs of the first five spec groups.

ICY BOX IB-PCI2017-U2. Host interface: PCIe, Output interface: U.2, Expansion card standard: PCIe 3.0. Product color: Black, Silver, Country of origin: China. Data transfer rate (max): 32 Gbit/s. Width: 5.51" (140 mm), Depth: 0.787" (20 mm), Height: 3.66" (93 mm). Quantity per pack: 1 pc(s), Cables included: SATA, Package width: 4.92" (125 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
U.2
Expansion card standard
PCIe 3.0
SATA revision
3.0
Design
Internal *
Yes
Product color
Black, Silver
Country of origin
China
Features
Data transfer rate (max)
32 Gbit/s
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
5.51" (140 mm)
Weight & dimensions
Depth
0.787" (20 mm)
Height
3.66" (93 mm)
Weight
2.26 oz (64 g)
Packaging data
Quantity per pack
1 pc(s)
Cables included
SATA
Screws included
Yes
User guide
Yes
Package width
4.92" (125 mm)
Package depth
6.5" (165 mm)
Package height
1.18" (30 mm)
Package weight
5.01 oz (142 g)
Logistics data
Harmonized System (HS) code
84733020
Other features
Material
Metal, Plastic
Brand Image Article code product Stock Price from
ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60899 IB-PCI1902-C31 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60748 IB-PCI1901-C32 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2
(show image)
60403 IB-PCI214M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2
(show image)
60406 IB-PCI215M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208 interface cards/adapter Internal M.2 ICY BOX IB-PCI208 interface cards/adapter Internal M.2
(show image)
60092 IB-PCI208 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI209 interface cards/adapter Internal M.2 ICY BOX IB-PCI209 interface cards/adapter Internal M.2
(show image)
60093 IB-PCI209 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-CVB516 interface cards/adapter Internal SATA ICY BOX IB-CVB516 interface cards/adapter Internal SATA
(show image)
60106 IB-CVB516 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC547 interface cards/adapter eSATA ICY BOX IB-AC547 interface cards/adapter eSATA
(show image)
60088 IB-AC547 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)