location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-PCI214M2-HSL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60403 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078167242
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 09:16:39
The date of the most recent change of the data-sheet in Icecat's system
ICY BOX 60403 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PCIe 4.0 x4, up to 64 Gbit/s
  • - Supports M.2 sizes of 22x30/42/60/80 mm
  • - Optional full and half profile slot bracket
  • - Including a massive heat sink with a blue LED highlight
  • - Compatible with Windows® 10
Long product name ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 :
The short editorial description of ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2

PCIe 4.0 x4, M.2 M NVMe, 64 Gbit/s
More>>>
ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2:
The official marketing text of ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 as supplied by the manufacturer

Future-proof expansion
With the PCI expansion card you can easily upgrade older systems to the new level. You can experience all the advantages of a fast M.2 SSD without having to rebuild the whole system again.

Customizable
The IB-PCI214M2-HSL contains both a full and a half profile cover. This means that it can be used in almost any type of housing without any problems. In addition, M.2 SSDs with the dimensions of 22x30/42/60/80 mm can be installed. No matter what configuration you need, the IB-PCI214M2-HSL gives full throttle in any setting.

Speed until the board glows
The current M.2 NVMe SSDs achieve more than five times the speed of traditional SATA SSDs. This enormous power naturally generates a lot of waste heat on the small M.2 cards. In order to protect the card and the system, the speed is throttled if the SSD heats up too much. The IB-PCI214M2-HSL offers enough cooling power with the enclosed heat conduction pads and the large heat sink so that you can enjoy the full power of your M.2 SSD at all times.

Power and design
The massive heat sink is not only responsible for temperature control. The integrated acryl glass highlight is illuminated by LEDs and immerses the system in a rich blue tone.

Short summary description ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2:
This short summary of the ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-PCI214M2-HSL, PCIe, M.2, PCIe 4.0, Black, Passive, China

Long summary description ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2:
This is an auto-generated long summary of ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 based on the first three specs of the first five spec groups.

ICY BOX IB-PCI214M2-HSL. Host interface: PCIe, Output interface: M.2, Expansion card standard: PCIe 4.0. Product color: Black, Cooling type: Passive, Country of origin: China. Data transfer rate (max): 64 Gbit/s. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 4.53" (115 mm), Depth: 0.63" (16 mm), Height: 2.36" (60 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
M.2
Expansion card standard
PCIe 4.0
NVMe
Yes
Number of M.2 (M) slots
1
Design
Internal *
Yes
Product color
Black
Cooling type
Passive
LED indicators
Yes
Country of origin
China
Features
Data transfer rate (max)
64 Gbit/s
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE
Weight & dimensions
Width
4.53" (115 mm)
Depth
0.63" (16 mm)
Height
2.36" (60 mm)
Weight
0.811 oz (23 g)
Packaging data
Mounting brackets included
Yes
Manual
Yes
Package width
6.1" (155 mm)
Package depth
1.1" (28 mm)
Package height
8.07" (205 mm)
Package weight
10.6 oz (300 g)
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
40 pc(s)
Master (outer) case width
13" (330 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
11.8" (300 mm)
Master (outer) case weight
26.7 lbs (12.1 kg)
Other features
Material
Metal, Plastic
Brand Image Article code product Stock Price from
ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60899 IB-PCI1902-C31 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
(show image)
60914 IB-PCI2017-U2 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60748 IB-PCI1901-C32 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-CVB516 interface cards/adapter Internal SATA ICY BOX IB-CVB516 interface cards/adapter Internal SATA
(show image)
60106 IB-CVB516 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC547 interface cards/adapter eSATA ICY BOX IB-AC547 interface cards/adapter eSATA
(show image)
60088 IB-AC547 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)