location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 31912 mosaic kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31912
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31912
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131319123
Category: Mosaic Kits Check ‘Aquabeads’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 11:39:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Aquabeads 31912 mosaic kit:
This short summary of the Aquabeads 31912 mosaic kit data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 31912, 4 yr(s), Boy/Girl, Child, Plastic, Multicolor, 900 pc(s)

Long summary description Aquabeads 31912 mosaic kit:
This is an auto-generated long summary of Aquabeads 31912 mosaic kit based on the first three specs of the first five spec groups.

Aquabeads 31912. Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl, Recommended age group: Child. EU TSD warning: Not for children under 36 months. Package width: 12.2" (310 mm), Package depth: 1.77" (45 mm), Package height: 8.66" (220 mm). Pallet width: 31.5" (80 cm), Pallet length: 47.2" (120 cm), Pallet height: 70.9" (180 cm)

Features
Recommended gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Material
Plastic
Product color
Multicolor
Number of beads
900 pc(s)
Country of origin
China
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
12.2" (310 mm)
Package depth
1.77" (45 mm)
Package height
8.66" (220 mm)
Package type
Closed box
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
70.9" (180 cm)
Quantity per master (outer) case
4 pc(s)
Customs product code (TARIC)
9503009590
Brand Image Article code product Stock Price from
Aquabeads 79638 mosaic kit Aquabeads 79638 mosaic kit
(show image)
79638 79638 en Mega Bead Pack
Aquabeads 79178 mosaic kit Aquabeads 79178 mosaic kit
(show image)
79178 79178 en Jewel Bead Pack