location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jüscha 31502 personal organizer Faux leather Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jüscha Check ‘Jüscha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31502
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31502
Category:
Small book or binder that is designed to be portable. It usually contains a diary, calendar, address book, blank paper, and other sections.
Personal Organizers Check ‘Jüscha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jüscha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2022 19:09:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jüscha 31502 personal organizer Faux leather Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - Material: Faux leather
  • - Pen holder
  • - Carrying handle(s)
  • - Black
Long product name Jüscha 31502 personal organizer Faux leather Black :
The short editorial description of Jüscha 31502 personal organizer Faux leather Black

black, FINEtouch imitation leather, 37 × 31 × 6 cm
More>>>
Short summary description Jüscha 31502 personal organizer Faux leather Black:
This short summary of the Jüscha 31502 personal organizer Faux leather Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jüscha 31502, Faux leather, Black, A4, Business Card, Document pocket, Zip pocket, Zipper, 1.97" (5 cm)

Long summary description Jüscha 31502 personal organizer Faux leather Black:
This is an auto-generated long summary of Jüscha 31502 personal organizer Faux leather Black based on the first three specs of the first five spec groups.

Jüscha 31502. Material: Faux leather, Product color: Black, Format: A4. Width: 14.6" (370 mm), Depth: 12.2" (310 mm), Height: 2.36" (60 mm)