location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color MFP 780dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color MFP 780dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Z09A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781778226 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color MFP 780dn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan, fax (optional)
  • - Print speed up to 45 ppm (black) and 45 ppm (colour)
  • - Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on Unspecified, Plain, HP Premium Presentation Matte, and HP Brochure Matte)
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G)
Long product name HP PageWide Enterprise Color MFP 780dn :
The short editorial description of HP PageWide Enterprise Color MFP 780dn

HP PageWide Enterprise Color MFP 780dn
More>>>
HP PageWide Enterprise Color MFP 780dn:
The official marketing text of HP PageWide Enterprise Color MFP 780dn as supplied by the manufacturer

Breakthrough value—the lowest cost per color page[1]
High-yield cartridges for an even better value[3]
General Office mode for faster, lower-cost prints[4]
Best-in-class energy efficiency[5]
Fewer parts, less maintenance[6]
Up to 50% faster than competitors—speeds as fast as 65 ppm[7]
Wide range of paper-handling accessories
Scan to Microsoft® Office 365, SharePoint, and more[8]
HP Sure Start maintains BIOS integrity
200+ embedded features for tighter security[9]
Run-time intrusion detection
Whitelisting helps ensure authentic code

Short summary description HP PageWide Enterprise Color MFP 780dn:
This short summary of the HP PageWide Enterprise Color MFP 780dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color MFP 780dn, Inkjet, Color printing, 2400 x 1200 DPI, A3, Direct printing, White

Long summary description HP PageWide Enterprise Color MFP 780dn:
This is an auto-generated long summary of HP PageWide Enterprise Color MFP 780dn based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color MFP 780dn. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 45 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A3. Direct printing. Product color: White

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print more pages and replace cartridges less often with optional high-yield cartridges.[3]
Print even faster – and save even more per page – by setting this printer to General Office mode.[4]
Help keep energy costs down with the most efficient MFP in its class.[5]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide device designed for the least maintenance in its class.[6]
Print speeds up to 50% faster than competitors – as fast as 65 ppm in colour and black-and-white.[7]
Tailor this MFP to the needs of your business with a wide range of paper-handling accessories.
Scan files directly to Microsoft® Office 365 and SharePoint, plus email, USB, and network folders.[8]

The world’s most secure printing[2]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code – digitally signed by HP.

General Office mode for faster, lower-cost prints

[4]

Best-in-class energy efficiency

[5]

Fewer parts, less maintenance

[6]

Up to 50% faster than competitors – speeds as fast as 65 ppm

[7]

Scan to Microsoft® Office 365, SharePoint, and more

[8]

Breakthrough value – the lowest cost per colour page
Breakthrough value – the lowest cost per colour page

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page. [1]

High-yield cartridges for an even better value

Print more pages and replace cartridges less often with optional high-yield cartridges. [3]

Printing
Duplex printing mode
Auto/Manual
Resolution color
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (color, normal quality, A4/US Letter)
45 ppm
Print speed (black, draft quality, A4/US Letter)
65 ppm
Print speed (color, draft quality, A4/US Letter)
65 ppm
Print speed (ISO/IEC 24734) black
45 ppm
Print speed (ISO/IEC 24734) colour
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
31 ppm
Duplex print speed (color, normal quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
7.1 s
Time to first page (color, normal)
7.1 s
Print margins (top, bottom, right, left)
0.167" (4.23 mm)
N-in-1 print function
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (color, normal quality, A4)
45 cpm
Copy speed (black, draft, A4)
45 cpm
Copy speed (color, draft, A4)
45 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
11.7 x 17" (297 x 432 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB
Scan speed (color)
90 ppm
Duplex scan speed (color)
90 ppm
Scan speed (black)
90 inch/min
Scan speed (color)
90 inch/min
Image formats supported
TIFF, JPEG, MTIFF
Document formats supported
XPS, PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Duplex faxing
Yes
Faxing *
No
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2500 - 20000 pages per month
Maximum duty cycle *
100000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Number of printer fonts
105
All-In-One-multitasking
Yes
Country of origin
Netherlands
HP segment
Business
Input & output capacity
Total number of input trays *
2
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
200 sheets
Maximum number of input trays
3
Maximum input capacity
4650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Heavy paper, Thick paper, Photo paper, Plain paper, Letterhead, Card stock, Bond paper, Recycled paper, Glossy paper, Rough paper, Labels, Envelopes, Matte paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Custom media width
3.9 - 12" (99.1 - 304.8 mm)
Custom media length
5 - 18" (127 - 457.2 mm)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, EAP-PEAP, HTTPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Maximum internal memory
3584 MB
Memory slots
1
Internal storage capacity
500 GB
Card reader integrated
No
Internal memory *
3584 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (scanning)
56 dB
Sound power level (printing)
6.7 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
660 W
Power consumption (ready)
42 W
Power consumption (sleep)
1.4 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
1.61 kWh/week
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8 Enterprise, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 22, Fedora 23, Fedora 24, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
Mobile operating systems supported
Android
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
23.8" (604 mm)
Depth
25.7" (652 mm)
Height
26.8" (681 mm)
Weight
152.1 lbs (69 kg)
Packaging data
Package width
31.1" (790 mm)
Package depth
29.9" (760 mm)
Package height
36.7" (933 mm)
Package weight
187.4 lbs (85 kg)
Logistics data
Pallet weight
3 oz (85 g)
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Disclaimer HP PageWide Enterprise Color MFP 780dn:
Disclaimer

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€3,000-€7,499), and colour ink/laser single function printers (€1,500-€2,999) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017, comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see http://www.hp.com/go/learnaboutsupplies and http://www.hp.com/go/PageWideClaims.
[2] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims.
[3] High-yield cartridges are not included in printer purchase; purchase separately. Comparison is based on ISO 24711 cartridge yields for HP 982X series High-Yield Original PageWide Cartridges compared with HP 982A series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Comparison based on printing in Professional Mode.
[5] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class colour laser printers and MFPs with print speeds between 20-80 ppm as of February 2018. Subject to device settings. Actual results may vary.
[6] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://www.hp.com/go/pagewideclaims.
[7] Comparison of HP PageWide A3 devices with leading in-class colour ink/laser MFPs (€2,820-€11,199), and colour ink/laser single function printers (€1,410-€4,599) as of February 2018; market share as reported by IDC as of Q3 2017, excluding other HP PageWide products. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds.
[8] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com.

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€3,000-€7,499), and colour ink/laser single function printers (€1,500-€2,999) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017, comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see http://www.hp.com/go/learnaboutsupplies and http://www.hp.com/go/PageWideClaims.
[3] High-yield cartridges are not included in printer purchase; purchase separately. Comparison is based on ISO 24711 cartridge yields for HP 982X series High-Yield Original PageWide Cartridges compared with HP 982A series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Comparison based on printing in Professional Mode.
[5] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class colour laser printers and MFPs with print speeds between 20-80 ppm as of February 2018. Subject to device settings. Actual results may vary.
[6] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://www.hp.com/go/pagewideclaims.
[7] Comparison of HP PageWide A3 devices with leading in-class colour ink/laser MFPs (€2,820-€11,199), and colour ink/laser single function printers (€1,410-€4,599) as of February 2018; market share as reported by IDC as of Q3 2017, excluding other HP PageWide products. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds.
[8] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com.

Technical specification disclaimers
ISO speeds measured using ISO/IEC 24734. Excludes first page or first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Based on standard ITU-T test image at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for V.34 and 6 sec/page for V.17.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power Consumption and Energy Star TEC values typically based on measurement of 115V device.
Normalized TEC (watt hours per page) Blue Angel: 0.327 Wh/page, Energy Star: 0.325 Wh/page.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 24711 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.