location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U420-01M-RA USB-C Cable (M/M) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 m (3.3 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U420-01M-RA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263643 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:49:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power Delivery cable supports 20V 3A (60W) power output for charging host device
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plugs connect in either direction for immediate no-fuss use
  • - Space-saving right-angle USB-C plug allows easy connection in confined spaces
  • - USB-C to USB-C cable is compatible with all USB-C and Thunderbolt 3 devices
Guarantee: 3-year limited
Long product name Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black :
The short editorial description of Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black

USB-C Cable (M/M) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 m (3.3 ft.)
More>>>
Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black:
The official marketing text of Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black as supplied by the manufacturer

USB-C Cable Connects Devices for Charging or Transferring Data at 5 Gbps Speeds
This USB cable (M/M) is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBook Pros, Chromebooks and Windows laptops. It allows you to connect your notebook computer to a docking station, your Apple or Android device to a wall charger or power bank, or an external hard drive to a PC or tablet, to name just a few valuable uses for the cable. It supports USB 3.2 Gen 1 data transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0.

PD Charging Cable Supports up to 60W for Syncing and Charging Mobile Devices
The Power Delivery cable provides power output up to 20V 3A (60W), which is sufficient for fast charging, syncing and powering most smartphones and other mobile devices.

Right-Angle Plug Makes Connecting in Tight Spaces Easier
A space-saving right-angle USB-C connector is easy to install in confined spaces, such as behind your computer or workstation. The right-angle construction also helps relieve strain on the cable and connector and prevents the cable from bending awkwardly.

Reversible USB-C Connectors Attach in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Short summary description Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black:
This short summary of the Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U420-01M-RA, 39.4" (1 m), USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black:
This is an auto-generated long summary of Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U420-01M-RA. Cable length: 39.4" (1 m). Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel/Gold, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Black
USB Power Delivery
Yes
USB Power Delivery up to
60 W
Power
Input voltage
20 V
Input current (max)
3 A
Weight & dimensions
Cable length *
39.4" (1 m)
Cable diameter
0.177" (4.5 mm)
Packaging data
Package type
Polybag
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.06 oz (30 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability compliance
Yes
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263640
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
12.7 oz (360 g)
Country of origin
Vietnam
Other features
Compliance certificates
CE, REACH, RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB A USB C Black Tripp Lite U428F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB A USB C Black
(show image)
U428F-30M-D3 U428F-30M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-10M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black Tripp Lite U428F-10M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black
(show image)
U428F-10M-D3 U428F-10M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-15M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB A USB C Black Tripp Lite U428F-15M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB A USB C Black
(show image)
U428F-15M-D3 U428F-15M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C Black Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.3" (0.49 m) USB C Black Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.3" (0.49 m) USB C Black
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)