location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB 3.5" SATA II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3500620AS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 19.2 oz (543 g)
Long product name Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II :
The short editorial description of Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Barracuda 7200.11 500GB 3.5" SATA II
More>>>
Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
The official marketing text of Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II as supplied by the manufacturer

By combining proven components and state-of-the-art technology, the 11th generation Seagate Barracuda 7200.11 family delivers up to 1 TB of storage for your digital life.

Seagate has a proven track record of consistently delivering reliable products in volume, and the new Barracuda 7200.11 family is no exception. Designed with up to four platters and the only second-generation perpendicular recording technology in the industry, the Barracuda 7200.11 drive offers the ideal balance of world-class technology and value, providing customers with an optimal overall solution. The capacity, reliability and performance of this drive, along with its 5-year limited warranty, ensure the longevity of digital content for years to come.
Key Features and Benefits

- Proven second-generation perpendicular recording technology
- Massive capacities of 1 TB, 750 GB and 500 GB
- Up to 32-MB Cache
- Fast SATA 3Gb/s NCQ interface
- Speedy performance at 105Mb/s sustained data rate

Short summary description Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
This short summary of the Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 500GB 3.5" SATA II, 500 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Desktop HDD 500GB 3.5" SATA II. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
HDD number of heads
4
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (standby)
8 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-2400 - 120000" (-61 - 3048 m)
Non-operating altitude
-2400 - 480000" (-61 - 12192 m)
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
4" (101.6 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
19.2 oz (543 g)
Other features
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Brand Image Article code product Stock Price from
Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3750630AS-RFB 750GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 1000GB 3.5 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 1000GB 3.5 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST31000340AS-RFB 1000GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST3500320AS-RFB 500GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST3750330AS 750GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST3500320AS 500GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST31000340AS 1000GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3750630AS 750GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)