Seagate logo

Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89163
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
5 years
Long product name Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

Barracuda 7200.11 750GB 3.5" SATA II

Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

By combining proven components and state-of-the-art technology, the 11th generation Seagate Barracuda 7200.11 family delivers up to 1 TB of storage for your digital life.

Seagate has a proven track record of consistently delivering reliable products in volume, and the new Barracuda 7200.11 family is no exception. Designed with up to four platters and the only second-generation perpendicular recording technology in the industry, the Barracuda 7200.11 drive offers the ideal balance of world-class technology and value, providing customers with an optimal overall solution. The capacity, reliability and performance of this drive, along with its 5-year limited warranty, ensure the longevity of digital content for years to come.
Key Features and Benefits

- Proven second-generation perpendicular recording technology
- Massive capacities of 1 TB, 750 GB and 500 GB
- Up to 32-MB Cache
- Fast SATA 3Gb/s NCQ interface
- Speedy performance at 105Mb/s sustained data rate

Short summary description Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

Seagate Desktop HDD 750GB 3.5, 750 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

Seagate Desktop HDD 750GB 3.5. HDD capacity: 750 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.