location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2962
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776272
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7230
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum transfer distance: 11811" (300 m)
  • - DC-in jack
  • - Black
Long product name ATEN KA7230 :
The short editorial description of ATEN KA7230

Combo (PS/2 & USB -VGA) Console for Matrix KVM, with Audio
More>>>
ATEN KA7230:
The official marketing text of ATEN KA7230 as supplied by the manufacturer

Features

- One Combo Graphic Console Module can control a local computer and a matrix KVM switch (KM0932/KM0532)
- Supports PS/2 and USB keyboards and mice(Console)
- Switch between your workstation computer and the matrix KVM switch
- Graphical OSD-intuitive, easy-to-use graphical On Screen Display to manage servers
- RS-232 port login support permits an administrator to control the KVM port access for all consoles connected to switch – any console can be assigned to access any KVM port from a single interface point
- Connects to matrix KVM switch via Cat 5e/6apple cable
- Superior video quality – 1280 x 1024 @ 60 Hz for up to 300 m
- Manual video gain control for fine tuning
- Convenient computer selection via intuitive hotkey combinations or graphical OSD menus
- Firmware upgradeable

Package Contents

- 1x KA7230 PS/2-USB Console Module with stacking brackets
- 1x 2L-5202P KVM Cable
- 1x 0AD6-1605-24EG Power Adapter
- 1x RS-232 Cable (DB-9F to DB9-F)
- 1x Rack Mount Kit
- 1x User Instructions

Short summary description ATEN KA7230:
This short summary of the ATEN KA7230 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7230, 8.94" (227.1 mm), 6.75" (171.5 mm), 2.16" (54.8 mm), 2.69 lbs (1.22 kg), 0 - 50 °C, -20 - 60 °C

Long summary description ATEN KA7230:
This is an auto-generated long summary of ATEN KA7230 based on the first three specs of the first five spec groups.

ATEN KA7230. Width: 8.94" (227.1 mm), Depth: 6.75" (171.5 mm), Height: 2.16" (54.8 mm). Cables included: KVM, RS-232