location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3ft USB to RS232 DB9 Serial Adapter Cable - M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB232SM3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842440 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:43
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com ICUSB232SM3 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.4" (0.9 m)
  • - DB-9 Male
  • - USB 2.0 A Male
  • - Housing material: Plastic
  • - Blue, Transparent
  • - 1 pc(s)
Guarantee: Lifetime
Long product name StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent :
The short editorial description of StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent

StarTech.com 3 ft USB to Serial RS232 Adapter - DB9 - USB Serial Adapter - Prolific USB to Serial Adapter - 1-Port
More>>>
StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent:
The official marketing text of StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent as supplied by the manufacturer

The ICUSB232SM3 3ft USB to Serial Adapter Cable lets you connect DB9 RS232 serial devices to your Mac® or PC laptop or desktop computer through an available USB port, as though the computer offered an onboard DB9M connector.

Unlike typical USB to serial converter cables where the conversion takes place at the DB9 end, the StarTech.com ICUSB232SM3 features a converter chip on the USB end. Converting at the USB source overcomes the 15ft. technical limit of USB cables, allowing for a much greater serial DB-9 extension cable (50ft.+ is possible depending on the application) if necessary.

Simple to install and use, this USB to Serial adapter is a cost-effective solution that bridges the compatibility gap between modern computers and legacy serial peripherals.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

Short summary description StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent:
This short summary of the StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB232SM3, DB-9, USB 2.0 A, 35.4" (0.9 m), Blue, Transparent

Long summary description StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent:
This is an auto-generated long summary of StarTech.com ICUSB232SM3 cable gender changer DB-9 USB 2.0 A Blue, Transparent based on the first three specs of the first five spec groups.

StarTech.com ICUSB232SM3. Connector 1: DB-9, Connector 2: USB 2.0 A, Cable length: 35.4" (0.9 m). Product color: Blue, Transparent

Ports & interfaces
Connector 1 *
DB-9
Connector 2 *
USB 2.0 A
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
35.4" (0.9 m)
Performance
Product color *
Blue, Transparent
Housing material
Plastic
Chipset
Prolific - PL2303HXD
Baud rate
921.6 Kbit/s
FIFO (First In, First Out)
192 B
Certification
CE, FCC
Compatible operating systems
Windows CE 4.2, 5.2, Vista, 7, 8, 8.1, 10, 11 Windows Server 2003, 2008 R2, 2012, 2016, 2019 macOS 10.6 to 10.15, 11.0, 12.0, 13.0 Linux 2.4.x+
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Relative humidity
0 - 65%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.38" (35 mm)
Depth
36" (914 mm)
Height
0.591" (15 mm)
Weight
1.98 oz (56 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.591" (15 mm)
Package weight
2.47 oz (70 g)
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
100 pc(s)
Master (outer) case width
14.2" (360 mm)
Master (outer) case length
22.4" (570 mm)
Master (outer) case height
11.4" (290 mm)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)