location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port USB to RS232 DB9 Serial Adapter Cable - M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB232V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852609 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:35:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB232V2 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16.9" (0.43 m)
  • - USB 2.0 Type-A Male
  • - DB-9 Male
  • - Gray
  • - 1 pc(s)
Guarantee: 3 Years
Long product name StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9 :
The short editorial description of StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9

StarTech.com USB to Serial Adapter - Prolific PL-2303 - 1 port - DB9 (9-pin) - USB to RS232 Adapter Cable - USB Serial
More>>>
StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9:
The official marketing text of StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9 as supplied by the manufacturer

Add an RS232 serial port to your laptop or desktop computer through USB

The ICUSB232V2 1 Port USB to Serial Adapter converts a USB port into an RS232 DB9 serial port to connect to, monitor, and control a serial device.

Supporting data transfer rates up to 921.6 Kbps, the USB to serial cable is a convenient and cost-saving solution for providing serial connectivity to devices such as point-of-sale terminals, serial modems, industrial equipment, and a wide variety of other RS232 peripherals.

The USB to RS232 converter is easy to install and offers broad operating system compatibility, including Windows 8 and later, Linux and Mac OS, for easy integration into mixed environments.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Install in almost any laptop or desktop computer through broad operating system compatibility, including Windows 8 and later
- Communicate efficiently with connected devices with high-speed 921Kbps support
- Portable and lightweight, the USB-Powered design requires no additional power adapter

Short summary description StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9:
This short summary of the StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB232V2, Gray, 16.9" (0.43 m), USB 2.0 Type-A, DB-9, Male, Male

Long summary description StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9:
This is an auto-generated long summary of StarTech.com ICUSB232V2 serial cable Gray 16.9" (0.43 m) USB 2.0 Type-A DB-9 based on the first three specs of the first five spec groups.

StarTech.com ICUSB232V2. Product color: Gray, Cable length: 16.9" (0.43 m), Connector 1: USB 2.0 Type-A. Quantity per pack: 1 pc(s), Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm). Weight: 1.41 oz (40 g). Master (outer) case width: 14" (355 mm), Master (outer) case length: 22.2" (565 mm), Master (outer) case height: 11.5" (292 mm)

Features
Product color *
Gray
Cable length *
16.9" (0.43 m)
Connector 1 *
USB 2.0 Type-A
Connector 2 *
DB-9
Connector 1 gender
Male
Connector 2 gender
Male
Mac operating systems supported
Mac OS X 13.0 Ventura
Certification
CE, FCC, REACH, RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Packaging data
Package depth
8.66" (220 mm)
Package height
0.827" (21 mm)
Package weight
1.98 oz (56 g)
Weight & dimensions
Weight
1.41 oz (40 g)
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
14" (355 mm)
Master (outer) case length
22.2" (565 mm)
Master (outer) case height
11.5" (292 mm)
Quantity per master (outer) case
100 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)