location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P058-006 European Computer Power Cord, C5 to Schuko, 2.5A, 250V, 16 AWG, 6 ft. (1.83 m), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P058-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153647 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - EU power cable recommended for powering notebooks and laptops with C6 inlets
  • - 6-ft. (1.83 m) length allows flexibility in placing devices in relationship to AC outlet
  • - Ideal replacement for a worn-out or missing laptop adapter power cable
Guarantee: Lifetime limited
Long product name Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler :
The short editorial description of Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler

European Computer Power Cord, C5 to Schuko, 2.5A, 250V, 16 AWG, 6 ft. (1.83 m), Black
More>>>
Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler:
The official marketing text of Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler as supplied by the manufacturer

European Computer Power Cord Connects Notebook Computers to a Schuko AC Outlet
This C5 to Schuko power cord is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other Schuko outlet. It is also a durable replacement for a worn-out or lost laptop power cord. The 6-ft. (1.83 m) length allows you flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler:
This short summary of the Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P058-006, 72" (1.83 m), CEE7/7, C5 coupler, 250 V, 2.5 A

Long summary description Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler:
This is an auto-generated long summary of Tripp Lite P058-006 power cable Black 72" (1.83 m) CEE7/7 C5 coupler based on the first three specs of the first five spec groups.

Tripp Lite P058-006. Cable length: 72" (1.83 m), Connector 1: CEE7/7, Connector 2: C5 coupler. Input voltage: 250 V, Input current: 2.5 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable length *
72" (1.83 m)
Connector 1 *
CEE7/7
Connector 2 *
C5 coupler
Power
Input voltage
250 V
Input current
2.5 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
7.1" (180.3 mm)
Package depth
0.5" (12.7 mm)
Package height
9.5" (241.3 mm)
Packaging data
Package weight
7.41 oz (210 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332153644
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
0.5" (12.7 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
4.63 lbs (2.1 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Country of origin
Vietnam
Brand Image Article code product Stock Price from
Tripp Lite P004-18N-2C13 power cable Black 18" (0.457 m) C14 coupler 2 x C13 coupler Tripp Lite P004-18N-2C13 power cable Black 18" (0.457 m) C14 coupler 2 x C13 coupler
(show image)
P004-18N-2C13 P004-18N-2C13 Power Cord Splitter, C14 to 2xC13 PDU Style - 10A, 250V, 18 AWG, 18-in. (45.72 cm), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13 Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P055-010-CHN1 power cable Black 120.1" (3.05 m) IEC C13 Tripp Lite P055-010-CHN1 power cable Black 120.1" (3.05 m) IEC C13
(show image)
P055-010-CHN1 P055-010-CHN1 China Computer Power Cord, GB 15934-2008 to C13 - 10A, 250V, 17 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 3.05 m Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 3.05 m
(show image)
P004-L10 C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 3.05 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 1.83 m Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 1.83 m
(show image)
P004-L06 C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 1.22 m Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 1.22 m
(show image)
P004-L04 C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 1.22 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 0.91 m Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 0.91 m
(show image)
P004-L03 C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L10-HG10 power cable Black 118.1" (3 m) NEMA 5-15P IEC C13 Tripp Lite P006-L10-HG10 power cable Black 118.1" (3 m) NEMA 5-15P IEC C13
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L06-HG10 power cable Black 70.9" (1.8 m) NEMA 5-15P IEC C13 Tripp Lite P006-L06-HG10 power cable Black 70.9" (1.8 m) NEMA 5-15P IEC C13
(show image)
P006-L06-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13 Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13
(show image)
P006-L03-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)