location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-L15-HG10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224743 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:48:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 181.1" (4.6 m)
  • - NEMA 5-15P Straight Male
  • - IEC C13 Straight Female
  • - SJT
  • - Black
  • - 1 pc(s)
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13 :
The short editorial description of Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13

Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black
More>>>
Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13:
The official marketing text of Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13 as supplied by the manufacturer

Hospital-Grade Power Cable is a Safe Solution for Medical Facilities
This hospital-grade IEC power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible equipment with a three-pin C14 inlet in a hospital or other medical facility. It features a locking C13 end for connecting to a device and a NEMA 5-15P-HG plug for connecting to a hospital-grade AC power source located outside patient care vicinities. The 15-foot length allows you great flexibility in placing equipment with respect to the power outlet.

Locking C13 Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of power and costly downtime. The locking C13 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Typical Applications
- Connect a mobile cart battery, monitor, computer or printer to a hospital-grade surge protector up to 15 ft. away in a hospital environment outside patient care vicinities
- Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes
- P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13, 15 ft., Black

Short summary description Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13:
This short summary of the Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P006-L15-HG10, 181.1" (4.6 m), NEMA 5-15P, IEC C13, SJT, 125 V

Long summary description Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13:
This is an auto-generated long summary of Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13 based on the first three specs of the first five spec groups.

Tripp Lite P006-L15-HG10. Cable length: 181.1" (4.6 m), Connector 1: NEMA 5-15P, Connector 2: IEC C13, Cable type: SJT. Input voltage: 125 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
181.1" (4.6 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
IEC C13
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 2 lockable
Yes
Suitable for use in country/location
North America
AWG wire size
18
Cable type
SJT
Number of conductors
3
Power
Input voltage
125 V
Maximum current
10 A
Operational conditions
Operating temperature (T-T)
-20 - 105 °C
Storage temperature (T-T)
-20 - 105 °C
Operational conditions
Operating relative humidity (H-H)
0 - 65%
Storage relative humidity (H-H)
0 - 65%
Packaging data
Quantity per pack
1 pc(s)
Package width
8.86" (225 mm)
Package depth
0.5" (12.7 mm)
Package height
12.8" (325.1 mm)
Package weight
17.6 oz (500 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332224740
Compliance certificates
RoHS
Logistics data
Master (outer) case width
17.7" (450.1 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
17.7" (450.1 mm)
Master (outer) case weight
5.53 lbs (2.51 kg)
Quantity per master (outer) case
5 pc(s)
Other features
Country of origin
China
Country Distributor
United States 1 distributor(s)