location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP6600D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010B007
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 9600 x 2400 DPI Color
  • - A4 18 ppm
  • - Bluetooth
Long product name Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4 :
The short editorial description of Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4

PIXMA iP6600D
More>>>
Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4:
The official marketing text of Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4 as supplied by the manufacturer

Print directly from memory cards, digital cameras and camera phones via the 8.9cm colour LCD viewer. Features include DVD/CD printing, double-sided printing, 2 paper trays and a Single Ink system.


Features
- Direct photo printing: PictBridge, memory cards, camera phones*
- Photo quality: max. 9600* x 2400dpi, 6-ink system
- ChromaLife100 system for long lasting photos**
- Photo lab quality 10 x 15cm borderless photo in approx. 46 sec.*
- 8.9cm colour LCD

The ultimate quality direct photo printer with large 8.9cm colour LCD screen

Direct PC-less photo printing
Print photos directly from PictBridge compatible digital cameras, camcorders and from popular memory cards - no PC is required. The PIXMA iP6600D also provides direct photo printing from camera phones, PCs and PDAs via the IrDA interface or an optional Bluetooth® unit.

Superior photo lab print quality
The 9600* x 2400dpi print resolution delivers detailed and vibrant photo lab quality output - this is achieved by Canon's FINE technology with minute 1pl ink droplets. A 6-ink system ensures accurate and rich colour reproduction.

Long-lasting prints
Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos

Rapid borderless photo printing
Print a photo lab quality10 x 15cm borderless photo in approximately 46 seconds in Standard mode. Enjoy rapid borderless photo printing on a range of sizes right up to A4.

Extra large LCD for ease of use
An extra large 8.9cm colour LCD viewer simplifies operation. Manage photo selection and printing formats without connecting to a PC. Detect, correct red-eye and perform numerous image enhancement functions with the suite of software tools. Print Photo Index Sheets with up to 80 thumbnail images on each page.

Fully featured and functional
This fully featured printer offers dual paper trays for front or top paper feeding. Other advantages include automatic double-sided printing and direct DVD/CD printing. An attractive and compact design allows this mini photo lab to fit easily into the smallest spaces.

Economical Single Ink System
The transparent Single Ink system ensures economical operation minimising ink wastage.

Short summary description Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP6600D, Color, 9600 x 2400 DPI, 6, A4, 18 ppm, LCD

Long summary description Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP6600D. Color, Number of print cartridges: 6. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD

Features
Color *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size / Commercial 10), 10 x 15cm, 13 x 18cm, Credit Card (54 x 86mm) Cassette: A4, B5, A5, Letter, Envelopes (DL size / Commercial 10), 10 x 15cm, 13 x 18cm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed Bluetooth Ver 1.2 IrDA 1.2
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
Yes
Performance
Compatible memory cards
Microdrive, SmartMedia
Sound power level (printing)
35 dB
Design
Market positioning *
Home & office
Display
LCD
Power
Power consumption (printing) *
17 W
Power consumption (standby)
2 W
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98 Mac OS X v10.2.1
Minimum storage drive space
370 MB
Minimum system requirements
CD-ROM USB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
16.9" (429 mm)
Depth
12" (304 mm)
Height
7.2" (183 mm)
Packaging data
Bundled software
Windows: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo Mac: Photo Optimizer PRO, Vivid Photo, Photo Noise Reduction
Other features
Dimensions (WxDxH)
7200
Print technology
Inkjet
Interface
USB, Bluetooth, IrDA
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Power requirements
AC 220-240V 50/60Hz
Input capacity (tray 2)
150 sheets